EN
  • EN
  • DE

LTC1290CCSW#PBF

Part No LTC1290CCSW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYS 12BIT 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 50k
Data Interface Serial, Parallel
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V, 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 138001-LTC1290CCSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1290CCSW#PBF CAD Model

Description

LTC1290CCSW#PBF - A Versatile Data Acquisition Solution from Linear Technology

The LTC1290CCSW#PBF is a highly integrated data acquisition system from Linear Technology, designed to provide a comprehensive solution for complex measurement tasks. This single-chip device features a multiplexed 12-bit analog-to-digital converter (ADC) with eight differential or 16 single-ended input channels, making it ideal for applications that require a variety of input signals to be monitored or controlled.

With its robust design, the LTC1290CCSW#PBF is capable of delivering high-precision measurements with a 12-bit resolution, ensuring accurate data capture for critical applications. Its onboard successive approximation register (SAR) ADC provides a fast conversion time, which is crucial for applications requiring real-time data processing, such as process control, instrumentation, and monitoring systems.

The device operates from a single 5V power supply, simplifying the power design for the system and making it suitable for both portable and stationary applications. Its low power consumption is beneficial for battery-powered devices, where energy efficiency is a priority.

Communication with the LTC1290CCSW#PBF is achieved through a standard SPI (Serial Peripheral Interface) or MICROWIRE interface, allowing for easy integration with microcontrollers and other digital systems. This flexibility in communication protocols ensures that the device can be used with a wide range of existing hardware platforms.

Additionally, the LTC1290CCSW#PBF features an onboard sample-and-hold circuit, which provides consistent and reliable data sampling, especially in environments with fluctuating signal conditions. This feature is essential for maintaining the integrity of the data being captured.

Linear Technology's commitment to quality is evident in the LTC1290CCSW#PBF, as it is offered in a robust 20-lead narrow plastic SOL package, ensuring durability and long-term reliability. The device is specified for operation from 0°C to 70°C, covering a wide range of environmental conditions, making it a versatile choice for diverse applications.

In summary, the LTC1290CCSW#PBF from Linear Technology is a powerful and flexible data acquisition component, perfect for designers looking to implement a high-quality, multiplexed ADC solution in their systems.

You May Also Be Interested in

Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess