STMicroelectronics L6709TR - Power Management IC
The L6709TR is a sophisticated power management integrated circuit (PMIC) from STMicroelectronics, designed to cater to a wide array of applications that require efficient and reliable power control. This device is a testament to STMicroelectronics' commitment to providing innovative solutions for power supply systems.
Key Features
- High Integration: The L6709TR integrates multiple features that simplify the design of power supply systems, including a PWM controller, MOSFET drivers, and other protective features.
- Versatile Applications: Ideal for various applications, the L6709TR can be used in desktop computers, servers, telecom equipment, and industrial systems.
- Efficiency: With its advanced design, the L6709TR ensures high efficiency in power conversion, which is crucial for reducing heat generation and improving system reliability.
- Protection Features: The device includes over-voltage, under-voltage, over-current, and thermal protection, safeguarding the system against a range of potential issues.
- Adjustable Output: The output voltage is adjustable, providing flexibility to meet the needs of different circuit designs and applications.
Product Specifications
Parameter
Value
Product Category
Power Management ICs
Manufacturer
STMicroelectronics
RoHS
Compliant
Mounting Style
SMD/SMT
Package / Case
VFQFPN-32
Output Voltage
Adjustable
Operating Temperature Range
-40°C to +85°C
With its robust design and comprehensive feature set, the L6709TR from STMicroelectronics is an excellent choice for designers looking to enhance power management in their electronic systems. Its adaptability and protective measures ensure that it can meet the stringent requirements of various high-performance applications.