EN
  • EN
  • DE

L6743BTR

Part No L6743BTR
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER HI CURR 8VFDFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 12 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 2A, -
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 41V
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VFDFPN (3x3)
Win Source Part Number 018320-L6743BTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6743BTR CAD Model

Description

Introducing the L6743BTR High-Efficiency Controller from STMicroelectronics

The L6743BTR is a state-of-the-art voltage regulator controller designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This controller is specifically engineered to deliver high-performance management of DC/DC conversion in a wide array of applications. Its versatility and efficiency make it an ideal choice for modern power supply solutions.

The L6743BTR employs an advanced single-phase step-down controller with a synchronous rectification to ensure high efficiency. It is particularly suitable for creating stable and efficient CPU power supplies, as well as for other high-performance point-of-load (POL) applications. The device is designed to operate over a wide input voltage range, accommodating various power sources and ensuring compatibility with diverse system architectures.

One of the key features of the L6743BTR is its integrated high-current drivers. These drivers are capable of directly driving N-channel MOSFETs, which simplifies the design and reduces external component count, thus saving space and cost on the PCB. Additionally, the controller offers adjustable switching frequency, allowing designers to optimize the performance of their power supply for specific applications.

The protection features of the L6743BTR are comprehensive, including overcurrent protection, overvoltage protection, and thermal shutdown. These features not only safeguard the controller but also protect the entire power supply system from potential damage due to abnormal operating conditions.

For ease of monitoring and control, the L6743BTR includes a power good output, which provides a real-time indication of the output voltage status. This feature is crucial for systems that require reliable power sequencing and integrity checks.

The L6743BTR is available in a compact VFQFPN package, which is highly favored for space-constrained applications. Its small footprint and high level of integration make it an excellent choice for compact and efficient power solutions.

In summary, the L6743BTR from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a top contender for powering the next generation of electronic devices.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0842 $59.6310
130+ $0.8897 $115.6610
205+ $0.8619 $176.6895
280+ $0.8341 $233.5480
360+ $0.8063 $290.2680
480+ $0.7228 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess