Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73203-L7203TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L7203TR CAD Model

Description

STMicroelectronics L7203TR Power Controller

The L7203TR from STMicroelectronics is a sophisticated power controller designed to cater to a variety of demanding applications. This device is part of STMicroelectronics' extensive line of power management ICs, known for their reliability and performance. The L7203TR is specifically engineered to offer precise power control and is suitable for use in power supply units, embedded systems, and other electronics that require efficient power management solutions.

Key Features

  • High Efficiency: The L7203TR is optimized for high-efficiency operation, reducing power loss and improving overall system performance.
  • Integrated MOSFETs: This controller includes high-quality integrated MOSFETs, providing excellent thermal performance and reducing the need for external components.
  • Programmable Switching Frequency: Users can program the switching frequency to match specific application requirements, allowing for flexible design options.
  • Protection Features: It comes with a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, ensuring safe operation under various conditions.

Applications

The versatility of the L7203TR makes it an ideal choice for a wide range of applications, including:

  • DC-DC Converters
  • Power Supplies for Telecom and Industrial Systems
  • Battery-Powered Devices
  • Embedded Systems

Technical Specifications

The L7203TR is available in a compact package and boasts a robust set of technical specifications that ensure its suitability for high-performance applications:

  • Voltage Range: Optimized for low-voltage operations
  • High Current Capability: Suitable for applications requiring high current outputs
  • Temperature Range: Designed to operate over a wide temperature range, ensuring reliability in various environments

STMicroelectronics' commitment to quality and innovation is evident in the L7203TR power controller. With its combination of efficiency, flexibility, and protection features, the L7203TR stands out as a top choice for designers looking to improve power management in their electronic systems.

You May Also Be Interested in

Linear Technology
Need more? Email Us
ECAD model for LT334CS8#PBF
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for LTA811FA
Maglayers
Lowest to $0.1182
ECAD model for LTB-2012-2G4H6-A3
Lite-On Inc.
Need more? Email Us
ECAD model for LT4946
Linear Technology
Need more? Email Us
ECAD model for LT3205EUF
Linear Technology
Very Low Noise, High Frequency Active RC, Filter Building Block
Lowest to $35.4664
ECAD model for LT1568CGN
Lite-On Inc.
Need more? Email Us
ECAD model for LT4310CRPA
Linear Technology
Need more? Email Us
ECAD model for LTC1176CSW-5
Infineon Technologies
Lowest to $1.7900
ECAD model for LTA1101-SCG

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention