Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Mfr TE Connectivity Deutsch Connectors
Series HD30
Package Bulk
Product Status Active
Connector Type Plug Housing
Type For Female Sockets
Number of Positions 47
Shell Size - Insert 24-47
Shell Size, MIL -
Contact Type Crimp
Contact Size 16 (5), 20 (42)
Mounting Type Free Hanging (In-Line)
Mounting Feature -
Fastening Type Bayonet Lock
Orientation Keyed
Shell Material Aluminum
Shell Finish -
Housing Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating -
Features Backshell, Cable Clamp
Shielding Unshielded
Note Contacts Not Included
Includes -
Insert Material Polyetherimide (PEI)
Contact Shape Circular
Temperature Range - Operating -55°C ~ 125°C
Base Product Number HD36
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364340-HD36-24-47SE-059
Ultra Librarian 3D Model Ultra Librarian HD36-24-47SE-059 CAD Model

Description

The HD36-24-47SE-059 is a circular connector housing from TE Connectivity Deutsch Connectors.

  • Manufacturer: TE Connectivity Deutsch Connectors
  • Product: HD36-24-47SE-059
  • Series: HD30
  • Gender: Female
  • Features: Backshell and Cable Clamp
  • Shell Size: 24-47
  • Material: Aluminum
  • Color: Silver
  • Product Status: Active
  • REACH: Affected
  • ECCN: EAR99
  • Shielding: Unshielded
  • Fastening Type: Bayonet Lock
  • IP Rating: IP67
  • Housing Material: Polyetherimide (PEI)
  • Contacts Included: No

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HEADER VERT 4POS 2MM / Connector Header Through Hole 4 position 0.079" (2.00mm)
Lowest to $0.1541
ECAD model for DF3A-4P-2DSA
ITT Cannon, LLC
APD PLUG SKT 4 BLK / 4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
ECAD model for 121583-0000
TE Connectivity
CONN RCPT HSNG MALE 9POS INLINE / 9 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Need more? Email Us
ECAD model for 206705-4
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 30 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for MTMM-115-04-F-D-160-001
Phoenix Contact
CONN INSERT SHELL PANEL MNT / Position Circular Connector Insert Shell Panel Mount
Need more? Email Us
ECAD model for 1551493
Amphenol Sine Systems Corp
CONN PLG HSG FMALE 6POS INLINE / 6 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Need more? Email Us
ECAD model for RTS6BS10N6SHEC03
TE Connectivity
CONN RCPT HSNG FMALE 4POS PNL MT / 4 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $2.2477
ECAD model for 206430-1
TE Connectivity
CONN PLUG HSG MALE 14POS INLINE / 14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Lowest to $7.4673
ECAD model for 182649-1
Hirose Electric Co Ltd
CONN RCPT 100POS SMD GOLD / 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $5.3442
ECAD model for FX6A-100S-0.8SV2(71)

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention