STMicroelectronics L7805C2T Voltage Regulator
The L7805C2T is a robust linear voltage regulator designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This voltage regulator is part of the L78 series, which are positive voltage regulators popular for a wide range of applications due to their ease of use and high performance.
The L7805C2T is specifically designed to deliver a fixed output voltage of 5V, which is a common requirement in digital circuits and microcontroller-based systems. With an ability to handle input voltages up to 35V and output currents up to 1.5A, this component is versatile enough to be used in diverse applications, from consumer electronics to industrial control systems.
One of the key features of the L7805C2T is its thermal overload protection, which ensures that the device remains safe even under conditions where the power dissipation might exceed the safe operating limits. The regulator also includes short-circuit protection, which adds an extra layer of security for the connected devices, safeguarding them against potential damage due to unexpected current spikes.
The output voltage regulation is maintained within a tight range, with a typical dropout voltage of 2V at maximum output current. This ensures a stable and reliable power supply to sensitive electronic components. Additionally, the L7805C2T boasts a low quiescent current, which enhances its efficiency, making it suitable for battery-powered applications where power conservation is crucial.
STMicroelectronics has packaged the L7805C2T in a TO-220 package, which is known for its good heat dissipation properties. This makes it easy to mount on a printed circuit board with a heat sink if required for applications with high power dissipation needs.
Overall, the L7805C2T from STMicroelectronics is a dependable choice for designers looking for a fixed voltage regulator that combines high performance, reliability, and ease of integration. Whether it's for hobbyist projects or commercial products, this voltage regulator stands out as a go-to component in power supply design.