Introducing the L7808C2T Voltage Regulator by STMicroelectronics
The L7808C2T is a robust fixed voltage regulator integrated circuit designed by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This product is a part of the L78 series, which is renowned for its reliability and efficiency in providing stable voltage outputs. The L7808C2T specifically offers a fixed output voltage of 8V, making it an ideal choice for a wide array of electronic applications requiring a consistent 8V supply.
Key Features
- Output Voltage: Fixed at 8V, the L7808C2T provides a stable voltage supply for circuits that require a specific operating voltage.
- Output Current: Capable of delivering up to 1.5A of output current, this regulator can support a range of moderate to high-power applications.
- Thermal Overload Protection: The device includes built-in thermal shutdown features that protect the circuit from damage due to excessive heat.
- Short Circuit Protection: In the event of a short circuit, the L7808C2T automatically shuts down, thereby safeguarding the components and the power supply.
- Output Transition SOA Protection: Safe operating area protection ensures reliability under variable operating conditions.
Applications
The L7808C2T voltage regulator is versatile and can be used in a variety of electronic devices and projects. Common applications include:
- Power supplies for electronic equipment
- Local on-card regulation
- Regulated power supplies for embedded systems
- Industrial automation and control systems
Package and Quality
The L7808C2T is available in a TO-220 package, which is widely used in commercial and industrial applications due to its robust design. The package ensures ease of mounting and adequate heat dissipation for the regulator. STMicroelectronics adheres to strict quality control standards, and the L7808C2T is no exception, meeting the highest levels of performance and reliability.
Whether you are designing a new power supply or looking to replace an existing regulator, the L7808C2T from STMicroelectronics offers the perfect balance of performance, protection, and durability for your electronic projects.