Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Win Source Part Number 292468-L7809C2T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L7809C2T CAD Model

Description

The L7809C2T from STMicroelectronics is a robust linear voltage regulator designed to offer a fixed output voltage of 9V with an output current capacity of up to 1.5A. This component is part of the L78 series of positive voltage regulators, which are known for their simplicity and ease of use.

Key Features

  • Output Voltage: Fixed at 9V, which is ideal for stabilizing electronic circuits that require a consistent voltage level.
  • Output Current: Capable of delivering up to 1.5A, making it suitable for a wide range of applications, from powering small devices to being part of more complex electronic systems.
  • Thermal Overload Protection: Ensures the device remains safe from damage by shutting down in the event of excessive temperature rise.
  • Short Circuit Protection: Offers the capability to protect the electronic circuitry from potential damage due to short circuits.
  • Output Transistor Safe Operating Area (SOA) Protection: Limits the operating current to safe levels, preventing the transistor within the regulator from being damaged by high-load conditions.
  • Low Dropout Voltage: The L7809C2T has a low dropout voltage, which means it can maintain regulation with a minimal difference between the input and output voltages.

Applications

The L7809C2T is versatile and can be used in various applications, including:

  • Power supplies for electronic devices such as radios, televisions, and computers
  • Battery-powered equipment
  • Motor control systems
  • DIY projects that require a stable 9V power source

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the L7809C2T is no exception. It is built to meet high standards, ensuring long-term performance and stability for your electronic projects.

Whether you're a professional engineer, a hobbyist, or a student working on electronics, the L7809C2T voltage regulator is an excellent choice for a reliable and straightforward solution in providing a steady 9V output.

You May Also Be Interested in

Texas Instruments
Linear Voltage Regulator 2.7V 150mA SC-70-5
Lowest to $0.8932
ECAD model for TPS71727DCK
Texas Instruments
LDO Voltage Regulator 500mA Adjustable Output WSON-6
Lowest to $0.4466
ECAD model for TLV75101PDSQ
Texas Instruments
Dual Linear Voltage Regulator 200mA/200mA 3.0V/3.0V Output WSON-6
Lowest to $0.5955
ECAD model for TLV7113030DDSE
Texas Instruments
Linear Voltage Regulator 150mA Adjustable Output SOT-23-5
Lowest to $0.8932
ECAD model for TLV709A01DBV
Texas Instruments
LDO Voltage Regulator 150mA 1.8V Fixed Output SOT-23-5
Lowest to $0.0596
ECAD model for TLV74118PDBV
Intersil
IC REG LINEAR 5V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR50Z
Analog Devices Inc.
IC REG LINEAR 1.2V 150MA 4-WLCSP
Need more? Email Us
ECAD model for ADP165ACBZ-1.2-R7
Rohm Semiconductor
IC REG LINEAR 3.3V 1A 8-HTSOP-J
Lowest to $3.4698
ECAD model for BD33GC0MEFJ-ME2
Texas Instruments
Linear Voltage Regulator 1.1V 350mA 6-WSON
Lowest to $0.8932
ECAD model for TPS72011DRV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention