Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 9V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1.5A
Operating Supply Current 8mA
PSRR 55dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 9V
Voltage - Dropout (Typical) 2V @ 1A
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 018351-L7809CD2T-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name L78
Introduction Date June 21, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L7809CD2T-TR CAD Model

Description

STMicroelectronics L7809CD2T-TR Voltage Regulator

The L7809CD2T-TR is a robust fixed linear voltage regulator from STMicroelectronics, designed to deliver a steady 9V output from a wider input voltage range. This component is part of the L78 series, which is well-known for its reliability and efficiency in providing stable DC power for a variety of electronic applications.

This voltage regulator is capable of sourcing up to 1.5A of output current, making it suitable for medium-power applications. Its thermal overload protection ensures that the device remains safe even under conditions of excessive power dissipation. With short-circuit protection included, the L7809CD2T-TR is designed to shut down in the event of a direct short, thereby safeguarding the regulator and the connected components from potential damage.

One of the key features of the L7809CD2T-TR is its low dropout voltage, which allows it to maintain a stable output even when the input-to-output differential is minimal. This makes it an excellent choice for battery-powered devices, where maximizing the usage of available power is crucial. Additionally, its low quiescent current helps in prolonging battery life, which is particularly beneficial for portable electronics.

The device comes in a D2PAK package, also known as a TO-263 surface-mount package. This compact form factor is ideal for space-constrained applications, while also providing adequate heat dissipation characteristics for thermal management. The L7809CD2T-TR is also characterized by its excellent load and line regulation, ensuring a consistent output regardless of changes in input voltage or connected load.

Applications for the L7809CD2T-TR are diverse and include consumer electronics, computer systems, instrumentation, and automation systems where a reliable 9V power rail is essential. With its combination of features, the L7809CD2T-TR from STMicroelectronics stands out as a dependable choice for designers looking to integrate a stable voltage source into their circuits.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and support documentation provided by STMicroelectronics.

You May Also Be Interested in

Texas Instruments
3.3V 150mA LDO Voltage Regulator SOT-23-5
Lowest to $0.3002
ECAD model for TPS70933DBV
Texas Instruments
3.3V 150mA LDO Voltage Regulator WSON-6
Lowest to $1.7863
ECAD model for TPS70933DRV
Texas Instruments
Linear Voltage Regulator 3.3V 250mA 6-WSON
Lowest to $1.1909
ECAD model for TPS72733DSE
Texas Instruments
5.0V 100mA LDO Voltage Regulator SOT-223-4
Lowest to $0.4466
ECAD model for TLV76150DCY
Texas Instruments
Linear Voltage Regulator -2.5V 200mA SOT-23-5
Lowest to $0.4825
ECAD model for TPS72325DBV
Texas Instruments
LDO Voltage Regulator 150mA 1.8V Fixed Output SOT-23-5
Lowest to $0.0596
ECAD model for TLV74118PDBV
Renesas Electronics America
IC REG LINEAR 1.5V 250MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9021AIRUBZ-T7A
Analog Devices Inc.
IC REG LINEAR 1.2V 150MA 4-WLCSP
Need more? Email Us
ECAD model for ADP165ACBZ-1.2-R7
Texas Instruments
Linear Voltage Regulator 3.3V 150mA SC-70-5
Lowest to $1.0420
ECAD model for TPS71733DCK

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8864 $53.1840
140+ $0.7273 $101.8220
215+ $0.7046 $151.4890
295+ $0.6819 $201.1605
380+ $0.6591 $250.4580
510+ $0.5910 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention