Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 9V
Maximum Dropout Voltage 2V at 1A
Output Current 1.5A
Current - Quiescent (Iq) 8mA
PSRR 55dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number L7809
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1194507-L7809CD2T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L7809CD2T CAD Model

Description

STMicroelectronics L7809CD2T Voltage Regulator

The L7809CD2T is a robust positive voltage regulator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This regulator is part of the L78 series, which is renowned for its high efficiency and reliability in providing stable voltages to electronic circuits. The L7809CD2T specifically delivers a fixed output voltage of 9V, making it an ideal component for a wide range of applications that require a regulated power supply.

Key Features

  • Output Voltage: The device provides a precise 9V output, which is essential for maintaining the performance and longevity of sensitive electronic components.
  • Output Current: It can deliver up to 1.5A of output current, catering to moderate power demands in various circuits.
  • Thermal Overload Protection: The built-in thermal shutdown feature ensures the regulator is protected from damage caused by excessive heat, enhancing its durability and reliability.
  • Short Circuit Protection: In the event of a short circuit, the L7809CD2T automatically shuts down, preventing potential harm to the device and the circuit it powers.
  • Output Transistor Safe Operating Area Protection: This feature safeguards the regulator from operating in conditions that exceed its specified output transistor safe operating area.
  • Package Type: The L7809CD2T comes in a D2PAK package, which is suitable for surface-mount technology and helps in saving PCB space.

Applications

The L7809CD2T is versatile and can be used in a variety of electronic devices, including:

  • Consumer Electronics: TVs, audio equipment, and home appliances
  • Computer Systems: Power supplies and peripheral devices
  • Automotive Applications: Car radios and navigation systems
  • Industrial Equipment: Control systems and instrumentation

With its robust design and comprehensive protection features, the L7809CD2T from STMicroelectronics is a reliable choice for designers and engineers looking to ensure stable operation in their electronic projects. Its ability to maintain a constant voltage under varying load conditions makes it an indispensable component in the creation of high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
Linear Voltage Regulator 1.1V 350mA 6-WSON
Lowest to $0.8932
ECAD model for TPS72011DRV
Intersil
IC REG LINEAR 5V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR50Z
Texas Instruments
Linear Voltage Regulator 300mA 1V Output SOT-23-5
Lowest to $0.2978
ECAD model for TLV71210DBV
Rohm Semiconductor
IC REG LINEAR 3.3V 1A 8-HTSOP-J
Lowest to $3.4698
ECAD model for BD33GC0MEFJ-ME2
Texas Instruments
5.0V 100mA LDO Voltage Regulator SOT-223-4
Lowest to $0.4466
ECAD model for TLV76150DCY
Texas Instruments
LDO Voltage Regulator 150mA 1.05V Fixed Output SOT-23-5
Lowest to $0.1787
ECAD model for TLV741105PDBV
Texas Instruments
1.8V 500mA LDO Voltage Regulator SOT-23-5
Lowest to $0.0941
ECAD model for TLV77318PDBV
Texas Instruments
1.8V 150mA LDO Voltage Regulator 2.5V to 30V Input
Lowest to $0.8932
ECAD model for TPS70918DRV
Texas Instruments
Linear Voltage Regulator 150mA Adjustable Output SOT-23-5
Lowest to $0.8932
ECAD model for TLV709A01DBV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8864 $53.1840
140+ $0.7273 $101.8220
215+ $0.7046 $151.4890
295+ $0.6819 $201.1605
380+ $0.6591 $250.4580
510+ $0.5910 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 52 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention