Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194523-L7818
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L7818 CAD Model

Description

STMicroelectronics L7818 Voltage Regulator

The L7818 from STMicroelectronics is a robust linear voltage regulator designed to offer a fixed output voltage of 18V with up to 1.5A of output current. This high-quality component is part of STMicroelectronics' L78 series, renowned for its reliability and efficiency in a wide range of applications.

Key Features

  • Output Voltage: Fixed at 18V, which is ideal for stabilizing and providing a constant voltage in electronic circuits.
  • Output Current: Capable of delivering up to 1.5A, making it suitable for moderate to high-power applications.
  • Thermal Overload Protection: Ensures the regulator does not overheat, providing increased safety and longevity to the device it powers.
  • Short Circuit Protection: Protects both the regulator and the connected devices from potential damage due to short circuits.
  • No External Components Required: Offers ease of use as it can operate without the need for additional external components, simplifying circuit design.

Applications

The L7818 voltage regulator is versatile and can be used in a variety of electronic devices and projects. Typical applications include:

  • Power supplies for electronic equipment
  • Domestic and industrial appliances
  • Embedded systems
  • Automotive electronics

Product Specifications

Parameter Value Output Voltage (V<sub>OUT) 18V Output Current (I<sub>OUT) 1.5A Input Voltage (V<sub>IN) Up to 35V Package TO-220, TO-220FP, and others Operating Temperature 0°C to 125°C

In conclusion, the L7818 voltage regulator is a reliable choice for anyone in need of a stable 18V power source. With its built-in protection features and ease of integration, it stands out as a dependable component for both hobbyist and professional projects.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention