STMicroelectronics L78M08CDT Voltage Regulator
The L78M08CDT is a robust linear voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is part of the L78 series, which is well-known for its reliability and efficiency in providing stable voltage outputs. The L78M08CDT is specifically designed to deliver a fixed output voltage of 8V with an output current capability of up to 500mA, making it an ideal choice for a wide range of electronic applications.
Constructed with a TO-252 (DPAK) surface-mount package, the L78M08CDT is not only compact but also offers a high power density, which is perfect for space-constrained applications. Its small form factor allows for easy integration into various circuit designs without compromising performance.
The device features thermal overload protection and short-circuit protection, ensuring the safety and longevity of both the regulator and the electronic system it is part of. These protections work to prevent damage from overheating and current overdraw, maintaining stable operation even under stressful conditions.
With a wide input voltage range, the L78M08CDT can handle input voltages from up to 35V, providing flexibility in various supply environments. This makes it suitable for applications that experience fluctuations in input power or that are powered from sources with higher voltages.
Additionally, the L78M08CDT boasts a low dropout voltage, which means it can maintain a stable output voltage even when the input voltage is close to the output voltage. This feature is particularly beneficial in battery-operated devices, where maximizing the usable range of the battery voltage is crucial.
Common applications for the L78M08CDT include consumer electronics, computer systems, and industrial controls, where a reliable power supply is necessary for the proper functioning of sensitive electronic components. Its ease of use, combined with the support and documentation provided by STMicroelectronics, makes the L78M08CDT a go-to voltage regulator for both hobbyists and professional engineers alike.
In summary, the L78M08CDT from STMicroelectronics is a versatile, reliable, and efficient solution for regulated power supply requirements, ensuring consistent performance and protection for a wide array of electronic devices.