The L78M18CV is a robust voltage regulator integrated circuit (IC) from STMicroelectronics, designed to offer a fixed positive output voltage of 18V with a current capacity of up to 500mA. This IC is part of the popular L78M series, known for their reliability and ease of use in a wide range of electronic applications.
Key Features
- Output Voltage: Fixed 18V output to deliver a stable voltage for consistent performance.
- Output Current: Capable of supplying up to 500mA, making it suitable for moderate power requirements.
- Thermal Overload Protection: Ensures the IC remains safe from damage by shutting down during excessive power or temperature conditions.
- Short Circuit Protection: Offers safety and durability by protecting the regulator and the circuit from potential short circuits.
- Output Transistor Safe Operating Area Protection: Prevents the output transistor from operating in hazardous conditions, thereby increasing the lifespan of the IC.
- No External Components Required: Designed to work without the need for additional external components, simplifying the design and reducing the overall bill of materials.
Applications
The L78M18CV is versatile and can be used in various applications that require a stable 18V supply. Its applications include, but are not limited to:
- Linear power supplies
- Battery chargers
- Consumer electronics
- Power management solutions
- Automotive electronics
Package and Quality
Housed in a TO-220 package, the L78M18CV is designed for through-hole mounting, which eases the assembly process on printed circuit boards. STMicroelectronics ensures high manufacturing standards, providing a reliable and consistent performance for industrial-grade applications.
The L78M18CV from STMicroelectronics is a testament to the company's commitment to providing efficient and reliable solutions for voltage regulation needs across a multitude of electronic devices and systems.