Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -15V
Dropout Voltage-Max 1.1V @ 1A (TYP)
Output Current 1.5A
Operating Supply Current 3mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -15V
Voltage - Dropout (Typical) 1.1V @ 1A
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 111251-L7915CD2T-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L7915CD2T-TR CAD Model

Description

The L7915CD2T-TR from STMicroelectronics is a robust negative voltage regulator designed to deliver a fixed output voltage of -15V with up to 1.5A of output current. This high-performance component is an essential building block in a wide range of electronic devices, offering stability and reliability for applications requiring a regulated power supply.

Key Features

  • Output Voltage: Fixed at -15V, which is ideal for a variety of analog circuits and embedded systems.
  • Output Current: Capable of providing up to 1.5A, making it suitable for high current applications.
  • Thermal Overload Protection: Ensures the device remains safe from damage by shutting down in the event of excessive temperature rise.
  • Short Circuit Protection: Offers safety and reliability by protecting the regulator and the connected load from potential damage due to short circuits.
  • Low Dropout Voltage: Enables the regulator to maintain output regulation with a minimal difference between the input and output voltages.
  • Package Type: Provided in a D2PAK package, known for its compact size and excellent power dissipation capabilities.

Applications

The L7915CD2T-TR is versatile and can be used in various electronic systems, including:

  • Power supplies for analog and digital circuits
  • Motor control systems
  • Automotive applications
  • Battery-powered devices
  • Linear regulators in switch-mode power supplies (SMPS)

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L7915CD2T-TR voltage regulator is no exception, with rigorous testing and quality control measures in place to ensure it meets industry standards for performance and reliability. This component is designed for a long operational life, making it a dependable choice for critical power management tasks in commercial and industrial applications.

Whether you're designing a new power supply or looking to replace an existing regulator, the L7915CD2T-TR offers the performance and reliability you need to ensure your electronics function smoothly.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L05LA(TE2)
NJR Corporation/NJRC
Lowest to $0.2200
ECAD model for NJM78L08UA-TE2
NJR Corporation/NJRC
Linear Voltage Regulator IC Positive Adjustable 1 Output 2 V ~ 37 V 150mA 14-DMP
Need more? Email Us
ECAD model for NJM723M(TE2)
NJR Corporation/NJRC
3-TERMINAL NEGATIVE VOLTAGE REGULATOR
Need more? Email Us
ECAD model for NJM79M12A
NJR Corporation/NJRC
Linear Voltage Regulator IC Positive Fixed 1 Output 8V 500mA TO-220F
Lowest to $0.4269
ECAD model for NJM78M08FA-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L09A-T1
NJR Corporation/NJRC
IC REG LDO 9V 0.1A SOT89
Need more? Email Us
ECAD model for NJM78L09UA(TE2)
NJR Corporation/NJRC
Lowest to $2.1940
ECAD model for NJM79L09UA-TE2
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L05EA-#ZZZB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention