Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -18V
Dropout Voltage-Max 1.1V @ 1A (TYP)
Output Current 1.5A
Operating Supply Current 3mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -18V
Voltage - Dropout (Typical) 1.1V @ 1A
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 205926-L7918CV
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L7918CV CAD Model

Description

STMicroelectronics L7918CV Voltage Regulator

The L7918CV from STMicroelectronics is a robust negative voltage regulator designed to offer a fixed output of -18V with a high level of stability and reliability. This component is part of the L79 series, which is well-known for providing a wide range of fixed output voltages, making them suitable for a variety of applications.

With an output current capability of up to 1.5A, the L7918CV can handle a fair amount of load, making it an excellent choice for high-power applications. It is designed to work with an input voltage that is somewhat higher than the output voltage, and it maintains a constant -18V output even when there are fluctuations in the input voltage or load conditions.

The L7918CV features thermal overload protection, ensuring that the device remains safe even under conditions of excessive power dissipation. This is complemented by short circuit protection, which helps to safeguard the regulator and the connected components from potential damage due to unexpected short circuits.

Another key feature of the L7918CV is its low dropout voltage, which enhances the efficiency of the regulator by minimizing the difference between the input and output voltages. This is particularly beneficial in battery-powered applications where energy efficiency is crucial.

Constructed in a robust TO-220 package, the L7918CV is designed for through-hole mounting, which makes it easy to integrate into a wide range of electronic circuits. Its robust package also provides good thermal conduction properties, allowing the regulator to dissipate heat effectively during operation.

Applications for the L7918CV are diverse, including but not limited to power supplies, motor controls, instrumentation, and automotive electronics where a stable and reliable negative voltage is required. With its combination of features and protections, the L7918CV is a solid choice for designers looking to ensure the stability and longevity of their electronic projects.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 15V 1.5A TO220FP
Lowest to $0.5818
ECAD model for L7815CP
STMicroelectronics
IC REG LDO -12V 1.5A D2PAK
Lowest to $0.6205
ECAD model for L7912CD2T-TR
STMicroelectronics
POSITIVE VOLTAGE REGULATORS
Need more? Email Us
ECAD model for L78L06CD
STMicroelectronics
IC REG LDO 24V 0.5A TO220AB
Lowest to $0.2473
ECAD model for L78M24CV
NIKO-SEM
Lowest to $0.0375
ECAD model for L78L05CG
STMicroelectronics
POSITIVE VOLTAGE REGULATORS
Need more? Email Us
ECAD model for L78M12CX
STMicroelectronics
IC REG LDO -18V 1.5A TO220AB
Need more? Email Us
ECAD model for L7918CV
ON Semiconductor
Need more? Email Us
ECAD model for L78M07T-TL
STMicroelectronics
POSITIVE VOLTAGE REGULATORS
Need more? Email Us
ECAD model for L78L12CZ

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention