STMicroelectronics L78M12CX Voltage Regulator
The L78M12CX is a robust linear voltage regulator from the reputable semiconductor manufacturer STMicroelectronics. Designed to deliver a fixed positive output voltage of 12V, this regulator is part of the L78 series, which is known for its high reliability and efficiency in a wide range of electronic applications. The L78M12CX can provide an output current of up to 500mA, making it an ideal choice for moderate power requirements.
Encased in a TO-220 package, the L78M12CX ensures efficient heat dissipation and can handle a maximum input voltage of 35V, offering a great margin for voltage fluctuations in the input supply. This regulator features thermal overload protection, ensuring it shuts down in the event of excessive power dissipation that could lead to overheating. Additionally, the device includes short-circuit protection, adding an extra layer of security for your electronic circuits.
The L78M12CX is a versatile component suitable for a variety of applications, including but not limited to consumer electronics, computer systems, and instrumentation. Its ability to maintain a stable output voltage despite variations in the input voltage or load conditions makes it a reliable choice for sensitive electronic devices.
Furthermore, the L78M12CX boasts a low dropout voltage, which means it can operate efficiently even when the input voltage is close to the output voltage. This feature is particularly useful in battery-powered devices, where maximizing the usage of available power is crucial.
Installing the L78M12CX is straightforward, thanks to its industry-standard TO-220 package, which is compatible with a wide range of PCB layouts. Whether you are designing a new electronic product or looking to replace a voltage regulator in an existing circuit, the L78M12CX provides a dependable solution that you can trust to maintain a stable voltage supply.
Choose the L78M12CX for your next project and benefit from STMicroelectronics' commitment to quality and performance in voltage regulation technology.