EN
  • EN
  • DE

L9147

Part No L9147
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73605-L9147
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9147 CAD Model

Description

The L9147 from STMicroelectronics is a highly integrated solution tailored for automotive applications. This advanced power management integrated circuit (PMIC) is designed to cater to the specific needs of car manufacturers, providing a robust and efficient power supply system for modern vehicles' electronic components.

Key Features

  • Multiple Outputs: The L9147 features a variety of output voltages, which are essential for powering different electronic systems within the vehicle. These include microcontrollers, sensors, and communication modules.
  • High Integration: With its highly integrated design, the L9147 minimizes the need for external components, which can help reduce system complexity, save space, and potentially lower overall system costs.
  • Robust Protection: The device includes over-temperature and over-current protection features, ensuring reliable operation under a wide range of conditions and enhancing the overall durability of the system it powers.
  • Automotive Qualification: STMicroelectronics' L9147 is designed to meet the stringent requirements of the automotive industry, with qualifications that ensure it can withstand the harsh environments typical of automotive applications.

Applications

The L9147 is suitable for a broad range of automotive applications, including:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems

Technical Specifications

The technical specifications of the L9147 PMIC include a wide input voltage range, multiple regulated output voltages with high accuracy, and low quiescent current to ensure minimal power consumption when the vehicle is in idle mode. The device is also designed to be compliant with the ISO 26262 standard for functional safety in road vehicles, providing an additional layer of assurance in safety-critical applications.

Conclusion

STMicroelectronics' L9147 is a versatile and reliable power management solution for the automotive sector. Its combination of integration, protection features, and compliance with automotive standards makes it an excellent choice for manufacturers seeking to enhance the performance and reliability of their vehicle's electronic systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Texas Instruments
Lowest to $10.3783
Infineon Technologies
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5882 $50.4702
27+ $3.7647 $101.6469
42+ $3.6471 $153.1782
57+ $3.5294 $201.1758
74+ $3.4118 $252.4732
99+ $3.0588 $302.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 975 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess