Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73693-L9865D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9865D CAD Model

Description

The L9865D from STMicroelectronics is a highly advanced, octal low-side driver integrated circuit designed to manage a wide range of automotive applications. This versatile device is engineered to deliver high performance and reliability for controlling power loads within the vehicle.

Key Features

  • Multiple Channel Outputs: The L9865D features eight low-side output channels, providing ample control for various loads such as lights, motors, and other actuators.
  • High Voltage Capability: It can handle up to 60V (typical) on the power supply line, making it suitable for 12V, 24V, and 48V battery systems.
  • Current Sense: Each channel has an integrated current sense feature that allows for real-time monitoring of the load current, which is essential for diagnostics and system protection.
  • Robust Protection: The device includes overcurrent, overtemperature, and short-circuit protection to ensure the longevity and safety of the system it is integrated into.
  • Diagnostic Functions: Built-in diagnostic capabilities enable detection of open-load, overload, and overtemperature conditions, facilitating maintenance and troubleshooting.

Applications

The L9865D is suitable for a variety of automotive applications, including but not limited to:

  • Body control modules
  • Automotive lighting systems
  • Engine control units
  • Power distribution modules

Technical Specifications

  • Operating Voltage Range: 5.5V to 60V
  • Output Current: Up to 1A per channel
  • Package: PowerSSO-36 with exposed pad for enhanced thermal dissipation
  • Operating Temperature: -40°C to 150°C

In conclusion, the L9865D octal low-side driver is an essential component for modern automotive systems, providing a combination of high-end features and protections that ensure optimal control of vehicle power loads. STMicroelectronics' commitment to quality and innovation is evident in the L9865D, making it a smart choice for designers and engineers seeking reliable and efficient load management solutions.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for LTA301P
Maglayers
Lowest to $0.1182
ECAD model for LTB-2012-2G4H6-A3
Lite-On Inc.
Need more? Email Us
ECAD model for LT4310CRPA
Linear Technology
Need more? Email Us
ECAD model for LT1553CSW#TR
Linear Technology
Very Low Noise, High Frequency Active RC, Filter Building Block
Lowest to $35.4664
ECAD model for LT1568CGN
Maglayers
Need more? Email Us
ECAD model for LTB-2012-2G4H6-B14
Linear Technology
Need more? Email Us
ECAD model for LT941IS8-3.3
Linear Technology
Need more? Email Us
ECAD model for LT1799IS5
Lite-On Inc.
Need more? Email Us
ECAD model for LT431NHPA

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention