EN
  • EN
  • DE

L9912TR

Part No L9912TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description Automotive vehicle conform car alternator regulator IC, TQFP 44 10x10x1.0, RoHS, Tape and Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 150 °C
Max Supply Voltage 40 V
Min Operating Temperature -40 °C
Min Supply Voltage 6 V
Mount Surface Mount
Packaging Tape and Reel
RoHS Compliant
Type Integrated Circuit (IC)
Win Source Part Number 1172539-L9912TR
Categories PMIC - Power Management - Specialized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9912TR CAD Model

Description

STMicroelectronics L9912TR Automotive Processor

The L9912TR from STMicroelectronics is an advanced automotive processor designed to meet the rigorous demands of modern vehicle electronics. This processor is part of STMicroelectronics' commitment to providing high-performance, reliable solutions for the automotive industry. The L9912TR is specifically engineered to handle complex applications such as engine management, transmission control, and advanced driver-assistance systems (ADAS).

At the core of the L9912TR is a robust architecture that delivers exceptional processing power while maintaining energy efficiency. This balance is critical in automotive applications where performance and power consumption directly impact vehicle efficiency and battery life. The processor is built with state-of-the-art technology, ensuring it operates reliably in the challenging conditions common to automotive environments, including extreme temperatures and vibrations.

The L9912TR features a range of integrated peripherals that facilitate communication with other vehicle systems and sensors. These include CAN (Controller Area Network) interfaces, SPI (Serial Peripheral Interface) buses, and UART (Universal Asynchronous Receiver/Transmitter) ports. These interfaces enable the L9912TR to seamlessly integrate into a vehicle's electronic ecosystem, allowing for real-time data exchange and system coordination.

Safety is a paramount concern in automotive design, and the L9912TR is equipped with several features to ensure reliable operation. Error detection and correction mechanisms are built into the processor to maintain data integrity, while a watchdog timer ensures the system remains responsive. Additionally, the L9912TR is designed to meet stringent automotive safety standards, including ISO 26262, which governs the functional safety of electrical and electronic systems in road vehicles.

For developers, STMicroelectronics provides comprehensive support for the L9912TR, including development tools, software libraries, and documentation. This support accelerates the development process and helps ensure that applications built on the L9912TR are robust and ready for the demands of the automotive market.

In summary, the L9912TR automotive processor from STMicroelectronics is a powerful and reliable solution for modern vehicle electronics. With its advanced features, safety mechanisms, and support for developers, it stands out as a top choice for automotive system designers aiming to create sophisticated and safe vehicle systems.

You May Also Be Interested in

Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6043 $232.6043
2+ $208.5422 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess