Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface SPI
Technology CMOS
Applications General
Output Current 8.6A
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Load 4 V ~ 28 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 16-PowerBSOP (0.370", 9.40mm Width)
Manufacturer Package PowerSO-16
Win Source Part Number 778233-L9958SBTR
Popularity Medium
Supply and Demand Status Balance
Family Name L9958
Introduction Date March 16, 2010
ECCN EAR99
Country of Origin Italy, Malaysia, Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L9958SBTR CAD Model

Description

The L9958SBTR from STMicroelectronics is a state-of-the-art motor driver designed to cater to the demanding requirements of automotive applications. This advanced system-on-chip solution integrates a range of features to control small DC motors with exceptional precision and efficiency.

Key Features

  • High Voltage Range: The L9958SBTR operates at a voltage range from 5.5V to 40V, making it versatile for various automotive power systems.
  • Output Current: It can deliver an output current of up to 5A, ensuring robust performance for a range of motor-driven components.
  • Diagnostic Functions: This motor driver includes comprehensive diagnostic features for over-temperature, over-current, and under-voltage conditions, enhancing the reliability and safety of the application.
  • Protection Features: Equipped with short-circuit protection, the L9958SBTR safeguards the motor and the control circuitry from potential damage.
  • Multiple Control Modes: It supports both PWM and direct input control, offering flexibility in motor speed and torque management.
  • Low Standby Current: The device is designed to have a low standby current to minimize power consumption when the motor is not in active use.

Applications

The L9958SBTR is particularly suited for automotive applications such as:

  • Window lifters
  • Sunroof actuators
  • Seat adjusters
  • Wiper systems
  • Small pumps and fans

Package and Quality

STMicroelectronics packages the L9958SBTR in a compact, surface-mountable PowerSSO-36 package, ensuring space-saving integration into automotive systems. The device meets stringent automotive quality standards and is qualified according to AEC-Q100, which guarantees reliability under harsh automotive conditions.

With its robust design, comprehensive protection features, and flexible control options, the L9958SBTR motor driver from STMicroelectronics represents an optimal solution for advanced automotive motor control applications.

You May Also Be Interested in

IDEC
Idec Power Supplies - Series: PSR-H, PSR-S
Need more? Email Us
ECAD model for PSR-AE150-15
Allegro MicroSystems, LLC
IC MOTOR DRIVER 10DFN
Lowest to $1.4386
ECAD model for A5940GEJTR-T
Texas Instruments
IC MOTOR DRIVER 2.5V-5.5V 8SON / Motor Driver Power MOSFET Parallel 8-SON (3x3)
Lowest to $0.6653
ECAD model for DRV8601DRBT
Texas Instruments
IC MOTOR DRVR 4.5V-26V 32HTSSOP / DRV2511-Q1 8-A Automotive Haptic Driver for Solenoids and Voice Coils
Lowest to $2.4876
ECAD model for DRV2511QDAPRQ1
STMicroelectronics
PWM CONTROLLED - HIGH CURRENT DMOS UNIVERSAL MOTOR DRIVER | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $8.4588
ECAD model for L6258E
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8DIP
Need more? Email Us
ECAD model for TC648VPA
Allegro MicroSystems, LLC
DUAL FULL-BRIDGE PWM MOTOR DRIVER WITH BRAKE | IC MOTOR DRVR 4.75V-5.5V 16SOIC
Lowest to $5.3504
ECAD model for a3968slb
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
ECAD model for E3Z-D61
STMicroelectronics
Motor Controller 5V 20-Pin SO T/R / STEPPER MOTOR CONTROLLERS | IC MOTOR DRV BIPOLAR/UNIPLR 20SO
Lowest to $5.6550
ECAD model for L297D013TR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6607 $53.6249
14+ $7.1758 $100.4612
22+ $6.9334 $152.5348
32+ $6.4485 $206.3520
41+ $6.2061 $254.4501
51+ $5.9637 $304.1487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,530 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention