EN
  • EN
  • DE

DRV8601DRBT

Part No DRV8601DRBT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.5V-5.5V 8SON / Motor Driver Power MOSFET Parallel 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Motor Type - AC, DC ERM, LRA
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Differential
Interface Parallel
Technology Power MOSFET
Applications Haptic Feedback
Current - Output 400mA
Voltage - Supply 2.5V ~ 5.5V
Voltage - Load 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number DRV8601
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47176-2,TEXTISDRV8601DRBT,296-47176-1,DRV8601DRBT-ND,296-47176-6,2156-DRV8601DRBT
Standard Package 250
Win Source Part Number 1321672-DRV8601DRBT
Ultra Librarian 3D Model Ultra Librarian DRV8601DRBT CAD Model

Description

Introducing the DRV8601DRBT from Texas Instruments

The DRV8601DRBT is a state-of-the-art motor driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient IC is specifically engineered to drive brushed DC motors, making it an ideal choice for a wide range of applications where precision motor control is required.

At the heart of the DRV8601DRBT is TI's innovative H-Bridge motor driver technology, which enables the user to control the direction and speed of a DC motor with ease. The device operates with a supply voltage range of 2.5V to 5.5V, making it versatile for use in both battery-powered and fixed-power supply applications. Its low-voltage operation also means that it is well-suited for portable and low-power devices.

The DRV8601DRBT comes in a compact 3mm x 3mm QFN package, which is not only space-saving but also offers excellent thermal performance. This small form factor is particularly beneficial for applications where space is at a premium, such as handheld medical devices, consumer electronics, and robotics.

One of the key features of the DRV8601DRBT is its integrated current-sense amplifier, which allows for precise control of the motor current without the need for external sense resistors. This not only simplifies the design but also improves overall system efficiency. Additionally, the device includes various protection features such as overcurrent, thermal shutdown, and undervoltage lockout, ensuring reliable operation and longevity of the motor and the driver IC itself.

Furthermore, the DRV8601DRBT is designed for ease of use with minimal external components required for operation. It supports both PWM and PHASE/ENABLE control interfaces, giving designers flexibility in how they implement motor control within their system. Whether you're developing a new product or upgrading an existing design, the DRV8601DRBT offers a blend of performance, efficiency, and reliability that can help you achieve your design goals.

For those looking to integrate robust motor control into their projects, the DRV8601DRBT by Texas Instruments presents a compelling solution that combines advanced features with a user-friendly interface, all within a package that is optimized for space-constrained applications.

You May Also Be Interested in

Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, SPI, ST
Lowest to $29.3234
Toshiba Semiconductor and Storage
Bipolar Motor Driver DMOS PWM 16-TSSOP
Lowest to $0.4706
Sanken
IPM - HIGH VOLTAGE 3 PHASE MOTOR
Lowest to $6.8993
Monolithic Power Systems Inc.
2.7V-18V, 1.2A, STEPPER MOTOR DR
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER STEPPING 64QFP / Motor Driver
Need more? Email Us
Rohm Semiconductor
IC MOTOR DRIVER PAR 5CH / Motor Driver
Lowest to $7.8046
Texas Instruments
IC MTRDRV UNIPLR 0-5.5V 24HTSSOP / Unipolar Motor Driver NMOS SPI 24-HTSSOP
Lowest to $1.8295
Sanken
3-PHASE BLDC MOTOR PRE-DRIVER IC
Lowest to $2.6115
Maxim Integrated
Bipolar Motor Driver CMOS SPI 28-SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6653 $53.2240
165+ $0.6232 $102.8280
250+ $0.6022 $150.5500
360+ $0.5600 $201.6000
465+ $0.5390 $250.6350
580+ $0.5179 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,940 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess