EN
  • EN
  • DE

L99H01QF

Part No L99H01QF
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description Motor bridge driver for automotive applications | IC MOTOR DRIVER 6V-28V 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Motor Type - AC, DC Brushed DC
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (2)
Interface SPI
Technology CMOS
Applications Automotive
Supply Voltage (V) 6V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP
Family Part Number L99H01
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1194734-L99H01QF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L99H01QF CAD Model

Description

The L99H01QF is a state-of-the-art automotive-grade product from STMicroelectronics, designed to cater to the demanding requirements of modern vehicle electronics. This advanced device is a multifunctional system basis chip that integrates a variety of features to support automotive applications, including power management, actuator driving, and advanced communication interfaces.

Key Features

  • Integrated Power Management: The L99H01QF boasts an efficient power management system with multiple voltage regulators to supply various subsystems, ensuring reliable operation even under the fluctuating conditions typical in automotive environments.
  • Actuator Control: With its built-in drivers, the chip can directly control small motors and actuators, making it an ideal choice for applications like mirror adjustment, headlight leveling, and HVAC flap control.
  • Communication Protocols: To facilitate communication with other onboard systems, the L99H01QF supports popular automotive communication standards, including CAN (Controller Area Network) and LIN (Local Interconnect Network).
  • Robust Design: Tailored for the automotive industry, the chip is designed to withstand harsh conditions, including wide temperature ranges and electrical transients, ensuring consistent performance and longevity.
  • Diagnostic and Protection Features: The device includes advanced diagnostic capabilities for detecting faults and protecting against overcurrent, overvoltage, and overheating, contributing to the safety and reliability of the automotive systems it serves.

Applications

The L99H01QF is versatile and can be employed in a wide array of automotive applications. Its robust design and comprehensive feature set make it particularly well-suited for:

  • Body Control Modules
  • Power Distribution Units
  • Intelligent Junction Boxes
  • Motor Control Units for small motors and actuators

Conclusion

In conclusion, the L99H01QF from STMicroelectronics represents a cutting-edge solution for automotive electronics, providing a reliable and integrated approach to power management and control. Its robustness, coupled with advanced communication and diagnostic features, positions it as a critical component in enhancing the functionality and safety of modern vehicles.

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5181 $60.6991
26+ $4.5276 $117.7176
40+ $4.3862 $175.4480
55+ $4.2446 $233.4530
71+ $4.1032 $291.3272
95+ $3.6787 $349.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess