EN
  • EN
  • DE

60A18-8-060C

Part No 60A18-8-060C
Manufacturer Grayhill Inc.
Catalog PMIC - Motor Drivers, Controllers
Description ROTARY ENCODER OPT 20PPR 6" CBL  /  Joystick, 3 - Axis Digital (Mechanical Switch, Pulse) Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Navigation Switches, Joystick
Mfr Grayhill Inc.
Series 60A
Package Bulk
Type Joystick, 3 - Axis
Actuator Type Flatted (6.35mm Dia)
Switch Function 360° Rotational, 8-Way Directional, Center Select
Output Digital (Mechanical Switch, Pulse)
Voltage - Supply 5VDC
Current Rating (Amps) 10mA (DC)
Voltage Rating - DC 5 V
Contact Material Silver (Ag)
Contact Finish Phosphor Bronze
Mounting Type Panel Mount
Termination Style Cable with Connector
Temperature Range - Operating -40°C ~ 85°C
Panel Cutout Dimensions Circular - 17.25mm Dia
Mechanical Life 500,000 Cycles
Electrical Life 500,000 Cycles
Operating Force 400gf
Base Product Number 60A18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.4500
Other Names GH7550,60A188060C,2266-60A18-8-060C
Standard Package 1
Win Source Part Number 1017232-60A18-8-060C
Ultra Librarian 3D Model Ultra Librarian 60A18-8-060C CAD Model

Description

The 1017232-60A18-8-060C is a 3-axis joystick navigation switch from Grayhill Inc.

  • Series: 60A
  • Termination Style: Cable with Connector
  • Operating Temperature: -40°C to 85°C
  • Voltage Rating: 5VDC
  • Switch Function: 360° Rotational, 8-Way Directional, and Center Select
  • Actuator Type: Flatted (6.35mm Dia)
  • Mechanical Life: 500,000 cycles
  • Current Rating (Amps): 10mA (DC)
  • Package: Bulk

You May Also Be Interested in

Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess