Products specifications Report Issue?

Win Source Part Number 300000949-L99SD01TR-E
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) -Power Management (PMIC) -Full Half-Bridge Drivers
Package Tape & Reel (TR) /Cut Tape (CT)
Package / Case 36-PowerBFSOP (0.295", 7.50mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 150°C (TJ)
Base Product Number L99SD01
Voltage - Supply 6V ~ 28V
Technology Power MOSFET
Applications Solenoids
Ultra Librarian 3D Model Ultra Librarian L99SD01TR-E CAD Model

Description

Introducing the L99SD01TR-E from STMicroelectronics

The L99SD01TR-E is a cutting-edge automotive front door actuator driver designed by STMicroelectronics to meet the high standards of modern vehicle electronics. This sophisticated component is engineered to provide reliable and efficient control of car door functions, such as mirror folding and window lifting, ensuring a seamless user experience.

Key Features

  • Integrated Power Outputs: The L99SD01TR-E boasts multiple integrated power outputs that are capable of driving various loads, including DC motors for mirror adjustment and window regulators. This integration reduces the need for additional components, thus simplifying the design and saving space.
  • Advanced Diagnostic Functions: Equipped with state-of-the-art diagnostic capabilities, this device can detect and report a range of fault conditions. These include open-load detection, overcurrent, and overtemperature events, which help to enhance the safety and reliability of the vehicle's door systems.
  • Flexible Interface: The device supports a flexible interface that is compatible with the latest automotive communication standards. This ensures smooth integration with the vehicle's electronic control units (ECUs) and other onboard systems.
  • Robust Protection Features: The L99SD01TR-E is designed with robust protection features to withstand harsh automotive environments. It includes protections against under-voltage, over-voltage, and load dump spikes, ensuring longevity and consistent performance.

Applications

The versatility of the L99SD01TR-E makes it ideal for a wide range of automotive applications. It's primarily used in front door modules but can also be adapted for use in rear doors, depending on the vehicle's configuration. Its reliable performance under various conditions makes it a go-to choice for automotive manufacturers looking to enhance the functionality and reliability of their vehicles.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the L99SD01TR-E is no exception. Manufactured to meet the stringent requirements of the automotive industry, this device is compliant with the ISO 26262 standard for automotive safety and is AEC-Q100 qualified, ensuring its reliability in a range of operating conditions.

Whether you're an automotive designer or an electronics engineer, the L99SD01TR-E from STMicroelectronics is an excellent solution for driving and controlling vehicle door functions with precision and reliability.

You May Also Be Interested in

Infineon Technologies
synchronous buck Converter / IC REG BUCK SYNC ADJ 50A 28PQFN
Lowest to $6.3063
ECAD model for IR3551MTRPBF
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.4518
ECAD model for UCC27288DR
ON Semiconductor
Need more? Email Us
ECAD model for LB1864
Texas Instruments
Dual H-Bridge Motor Driver 16-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR
Lowest to $1.1300
ECAD model for DRV8833CPWPR
ON Semiconductor
Lowest to $2.3175
ECAD model for LB1836M
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
ECAD model for VT1697SCFQX
ON Semiconductor
IC MOTOR DRIVER ON/OFF 8MICRO
Lowest to $0.6180
ECAD model for LA6585FA-BH
Microchip Technology
Hex Half Bridge H-Bridge Driver Automotive 24-Pin VQFN EP T/R / IC HALF-BRIDGE DRVR SPI 24QFN
Lowest to $4.5969
ECAD model for ATA6836C-PXQW-1
ON Semiconductor
IC BRIDGE DRIVER PAR 48SQFP
Lowest to $5.0264
ECAD model for LB8649W-TBM-E

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2986 $65.1944
9+ $13.3731 $120.3579
13+ $12.9553 $168.4189
18+ $12.5374 $225.6732
24+ $12.1194 $290.8656
31+ $10.8657 $336.8367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,920 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention