EN
  • EN
  • DE

BT151

Part No BT151
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description Thyristor SCR 650V 100A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer STMicroelectronics
Win Source Part Number 237479-BT151
Popularity Low
Supply and Demand Status Balance
Family Name BT151
Introduction Date September 01, 2004
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BT151 CAD Model

Description

The BT151 from STMicroelectronics is a robust and versatile silicon-controlled rectifier (SCR) designed to cater to a wide array of applications requiring high bidirectional blocking voltage capability and high thermal cycling performance. This SCR is particularly suitable for applications where high surge currents are encountered, making it an ideal choice for phase control in converters, voltage regulation systems, and motor control circuits.

Key Features

  • Voltage Capacity: The BT151 SCR can handle a repetitive peak off-state voltage (VDRM/VRRM) of up to 800V, providing a high level of voltage capability suitable for various industrial applications.
  • Current Rating: With an average on-state current (IT(AV)) of 12A, the BT151 is capable of handling moderate to high power requirements with ease.
  • Surge Current: It boasts a non-repetitive surge peak on-state current (ITSM) that ensures the device can withstand high surge currents, making it reliable for applications with transient conditions.
  • Gate Trigger Current: The device has a specified gate trigger current (IGT) that ensures controlled and precise triggering of the SCR.
  • Thermal Resistance: The BT151 features a low thermal resistance, allowing for efficient heat dissipation and improved reliability under various operating conditions.

Applications

The versatility of the BT151 SCR makes it suitable for a broad range of applications, including:

  • Motor control circuits for both industrial and consumer applications
  • Controlled rectifier circuits used in power supplies and converters
  • Overvoltage crowbar protection circuits
  • Capacitive discharge ignition systems for automotive applications
  • Lighting dimmer circuits

Reliability and Performance

STMicroelectronics is known for its commitment to quality and reliability, and the BT151 SCR is no exception. It is designed to meet stringent standards, ensuring high performance and reliability in even the most demanding environments. With its robust design and proven performance, the BT151 is a solid choice for engineers and designers looking for a dependable SCR solution.

You May Also Be Interested in

JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1382 $50.4430
885+ $0.1134 $100.3590
1,365+ $0.1099 $150.0135
1,885+ $0.1063 $200.3755
2,435+ $0.1028 $250.3180
3,255+ $0.0922 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,490 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess