EN
  • EN
  • DE

P0111MN

Part No P0111MN
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description 0.8A SCRs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1234081-P0111MN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0111MN CAD Model

Description

The Product P0111MN from STMicroelectronics is a state-of-the-art semiconductor device designed for a wide range of applications. As a leading product from one of the world's foremost manufacturers of electronic components, the P0111MN combines cutting-edge technology with high reliability and performance.

Key Features

  • Advanced Technology: The P0111MN incorporates the latest advancements in semiconductor design, ensuring efficient operation and compatibility with modern electronic systems.
  • High Performance: With its superior design, the P0111MN delivers exceptional performance, making it suitable for demanding applications that require precise and reliable component operation.
  • Durability: STMicroelectronics is known for the robustness of its products, and the P0111MN is no exception. It is built to withstand harsh conditions and provide a long operational lifespan.
  • Energy Efficiency: The P0111MN is designed to optimize power consumption, which is critical for battery-powered devices and contributes to the overall energy efficiency of the systems it is used in.
  • Compact Form Factor: The small footprint of the P0111MN allows for its integration into space-constrained applications without compromising on functionality or performance.

Applications

The versatility of the P0111MN makes it an ideal choice for a variety of applications, including:

  • Power Management Circuits
  • Automotive Electronics
  • Industrial Control Systems
  • Consumer Electronics
  • Telecommunications Equipment

Quality and Support

STMicroelectronics is committed to providing not only high-quality products but also excellent customer support. The P0111MN is backed by comprehensive technical documentation and a dedicated support team to assist with any questions or issues that may arise.

Conclusion

Whether you are developing a new project or upgrading an existing system, the Product P0111MN from STMicroelectronics offers the reliability, efficiency, and performance needed to meet the challenges of today's electronic industry. It's a testament to STMicroelectronics' commitment to innovation and excellence in semiconductor manufacturing.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess