EN
  • EN
  • DE

2STW4468

Part No 2STW4468
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 140V 10A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 140V
Vce Saturation (Maximum) @ Ib, Ic 700mV @ 700mA, 7A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 70 @ 3A, 4V
Power - Max 100W
Frequency - Transition 20MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247-3
Win Source Part Number 763042-2STW4468
Family Name 2STW4468
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin Republic of Korea, Philippines, China, India, Malaysia, Morocco, Singpore
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2STW4468 CAD Model

Description

The 2STW4468 is a high-performance NPN bipolar transistor developed by STMicroelectronics, a global leader in semiconductor solutions. This power transistor is designed to handle high voltages and currents, making it an ideal choice for a variety of power amplification and switching applications.

Key Features

  • Voltage & Current: The 2STW4468 is capable of withstanding collector-emitter voltages up to 80V, and collector currents up to 15A, ensuring robust performance in demanding situations.
  • Power Dissipation: With a power dissipation of up to 130W, this transistor can manage significant energy without overheating, contributing to the reliability of the devices it powers.
  • High Frequency: It operates at high switching speeds, which is essential for applications requiring fast response times.
  • Gain: The device offers high current gain, typically around 100, which allows for effective amplification of the input signal.

Applications

The 2STW4468 is versatile and can be used in a wide range of applications including:

  • Power regulators and converters
  • Motor control circuits
  • Audio amplifiers
  • Switching power supplies
  • Linear amplifiers

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The 2STW4468 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. This transistor is built to last, with a robust design that can withstand the rigors of industrial and commercial use.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental responsibility, the 2STW4468 complies with various international standards, including RoHS and REACH, indicating that it is free from many harmful substances and is safer for both consumers and the environment.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4705 $59.2920
57+ $2.0272 $115.5504
89+ $1.9639 $174.7871
122+ $1.9004 $231.8488
158+ $1.8371 $290.2618
211+ $1.6470 $347.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess