EN
  • EN
  • DE

FP102-TL

Part No FP102-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 264416-FP102-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FP102-TL CAD Model

Description

Introducing the FP102-TL Power Rectifier from ON Semiconductor

The FP102-TL is a high-performance power rectifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust rectifier is engineered to meet the demands of a broad range of applications, offering both efficiency and reliability to designers and engineers.

Key Features

  • High Current Capability: The FP102-TL is capable of handling high current loads, making it suitable for applications that require a robust power supply.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Surge Capacity: With its excellent surge capacity, the FP102-TL can withstand transient over-voltage conditions, ensuring the protection of sensitive electronic components.
  • Reverse Voltage Protection: The device offers reverse voltage protection, preventing potential damage caused by reverse polarity incidents.

Applications

The FP102-TL is versatile and can be used in various applications, including:

  • Power supply management
  • Automotive systems
  • Consumer electronics
  • Industrial equipment
  • Telecommunication systems

Product Specifications

The FP102-TL boasts an impressive set of specifications that make it a top choice for power rectification needs:

  • Package: The device comes in a compact package, making it easy to integrate into various circuit designs.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability and performance even under extreme conditions.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The FP102-TL is no exception, undergoing rigorous testing to ensure it meets the highest standards of quality and reliability. With ON Semiconductor's reputation for excellence, you can trust the FP102-TL to perform consistently in your applications.

For more detailed information, datasheets, and technical support, visit ON Semiconductor's official website or contact your local sales representative.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1829 $68.7316
9+ $14.0991 $126.8919
13+ $13.6579 $177.5527
18+ $13.2178 $237.9204
23+ $12.7766 $293.8618
31+ $11.4553 $355.1143
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess