EN
  • EN
  • DE

MJD210RLG

Part No MJD210RLG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 25V 5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Max Vce (sat) 1.8V @ 1A, 5A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 45 @ 2A, 1V
Maximum Power Dissipation 1.4W
Frequency - Transition 65MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Win Source Part Number 003601-MJD210RLG
Ultra Librarian 3D Model Ultra Librarian MJD210RLG CAD Model

Description

ON Semiconductor MJD210RLG Power Transistor

The ON Semiconductor MJD210RLG is a state-of-the-art power transistor designed for a variety of applications that require high efficiency and reliability. This device is a part of the MJD series, which is well-known for its exceptional performance in power switching tasks. The MJD210RLG is a suitable choice for designers looking to improve system power density and performance in their circuit designs.

Key Features

  • Type: PNP Bipolar Power Transistor
  • Configuration: Single
  • Collector-Emitter Voltage (VCEO): 25V
  • Collector-Base Voltage (VCBO): 40V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 3A
  • Total Device Dissipation (PD): 20W at 25°C
  • DC Current Gain (hFE): 100 - 250 at IC = 1.5A
  • Operating and Storage Junction Temperature Range: -55°C to +150°C
  • Package: DPAK (TO-252)

Applications

The MJD210RLG is adept at handling a wide range of applications. Its robust design makes it ideal for linear and switching applications, including but not limited to:

  • Power Management
  • Motor Control
  • Audio Amplifiers
  • Signal Processing
  • Regulators
  • DC-DC Converters

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MJD210RLG is no exception. It is manufactured to meet stringent quality standards, ensuring high reliability and performance for critical applications. This power transistor is also lead-free and RoHS compliant, making it an environmentally friendly choice for modern electronic designs.

Conclusion

With its impressive specifications and versatility, the ON Semiconductor MJD210RLG is an excellent choice for designers and engineers who require a reliable PNP power transistor. Its compact DPAK package allows for efficient use of PCB space, while its robust electrical characteristics ensure optimal performance in a wide array of applications. Whether you're working on power management systems, motor controls, or audio amplifiers, the MJD210RLG offers the performance and reliability needed to drive your projects forward.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3520 $51.0400
305+ $0.3298 $100.5890
475+ $0.3186 $151.3350
675+ $0.2963 $200.0025
880+ $0.2852 $250.9760
1,095+ $0.2741 $300.1395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,600 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess