The 2SD1817-TL is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor. This semiconductor device is tailored for applications that require high-speed switching and amplification, making it a versatile component in various electronic circuits. With its robust design and reliable performance, the 2SD1817-TL is an excellent choice for designers and engineers looking to enhance the efficiency of their electronic projects.
Key Features
- High Current Capability: The 2SD1817-TL is capable of handling collector currents up to 1A, making it suitable for driving moderate loads in electronic circuits.
- Low Saturation Voltage: This transistor offers a low collector-emitter saturation voltage (V<sub>CE(sat)), which minimizes power loss and improves efficiency in switching applications.
- High-Speed Switching: With its fast switching times, the 2SD1817-TL is ideal for high-frequency operations, ensuring swift response times in control circuits.
- High Power Dissipation: It has a power dissipation rating of 900mW, allowing it to handle significant power levels without compromising performance.
Applications
The 2SD1817-TL is suitable for a wide range of applications, such as:
- Power management circuits
- DC/DC converters
- Motor control drivers
- Audio amplifiers
- Switching regulators
Product Specifications
Parameter
Value
Transistor Polarity
NPN
Collector-Base Voltage (VCBO)
80V
Collector-Emitter Voltage (VCEO)
60V
Emitter-Base Voltage (VEBO)
6V
Collector Current (IC)
1A
Power Dissipation (Pc)
900mW
The 2SD1817-TL transistor from ON Semiconductor is a robust and reliable component that offers a combination of high-speed switching, low power loss, and high current handling capabilities. Its comprehensive specifications and wide applicability make it a valuable addition to any electronic design project.