The LT1167IS8#TRPBF is a precision instrumentation amplifier crafted by Linear Technology that delivers exceptional performance with a single external resistor. Its unique design allows for easy gain configuration, making it an ideal choice for a wide range of applications, including medical equipment, industrial process controls, and data acquisition systems.
Key Features
- Single Resistor Gain Set: The gain of the LT1167 can be programmed with a single external resistor, simplifying circuit design and reducing board space requirements.
- High Accuracy: With a superbeta input transistor, it offers excellent DC precision, featuring a low input offset voltage, low offset drift, and outstanding common-mode rejection ratio (CMRR).
- Low Noise: The LT1167 provides a low noise performance, making it suitable for applications that require high signal integrity.
- Wide Supply Range: It operates with a supply range from 2.3V to 36V, accommodating a variety of power environments.
- Low Distortion: Its design ensures low distortion, critical for high-quality audio and instrumentation applications.
Applications
- Medical Instrumentation
- Industrial Process Controls
- Data Acquisition Systems
- Signal Conditioning
- Thermocouple Amplifiers
Product Specifications
Parameter
Value
Package
8-Lead SOIC
Temperature Range
-40°C to 85°C
Gain Error (Max)
0.1%
Input Offset Voltage
50µV
CMRR
116dB
The LT1167IS8#TRPBF is a testament to Linear Technology's commitment to high-quality, precision components. Its ease of use, combined with its robust feature set, makes it an excellent choice for designers seeking a reliable and efficient solution for their instrumentation amplifier needs.