EN
  • EN
  • DE

2SC2814F5

Part No 2SC2814F5
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155510-2SC2814F5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2814F5 CAD Model

Description

2SC2814F5 Transistor from ON Semiconductor

The 2SC2814F5 is a high-performance NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a leader in energy-efficient innovations. This particular transistor is designed to offer a perfect balance between high current capacity and voltage handling, making it suitable for a variety of electronic applications.

With its robust construction, the 2SC2814F5 can handle collector currents up to several amperes, while supporting collector-emitter voltages in the range of tens of volts, which is indicative of its versatility in different circuit configurations. The device features a high gain bandwidth product, ensuring efficient operation at higher frequencies, which is essential for applications in switching and amplification circuits.

The 2SC2814F5 is housed in a compact package, which is engineered for optimal heat dissipation, ensuring reliable performance even under conditions of high thermal stress. This makes the transistor a reliable choice for power-intensive applications where space is at a premium and thermal efficiency is crucial.

Key specifications of the 2SC2814F5 include:

  • Collector-Emitter Voltage (Vceo): Capable of withstanding significant voltage levels, ensuring the transistor can be used in a wide range of circuits.
  • Collector Current (Ic): High current handling capability, allowing the device to drive larger loads or handle power switching applications.
  • Power Dissipation (Pd): Adequate power dissipation rating, which contributes to the device's reliability and longevity in demanding situations.
  • Transition Frequency (fT): High transition frequency, which is beneficial for applications requiring quick switching or high-frequency operation.
  • DC Current Gain (hFE): High current gain, which translates to better amplification characteristics for the transistor.

ON Semiconductor's 2SC2814F5 is an excellent choice for designers looking for a transistor that offers a blend of power handling, efficiency, and high-frequency performance. Whether it's for use in power supplies, motor controls, or audio amplifiers, the 2SC2814F5 provides the reliability and performance expected from a leading semiconductor manufacturer.

For detailed product specifications, application notes, and additional resources, customers are encouraged to visit the official ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess