EN
  • EN
  • DE

2SB1121T

Part No 2SB1121T
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 25V 2A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Max Vce (sat) 600mV @ 75mA, 1.5A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 2V
Maximum Power Dissipation 500mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 075418-2SB1121T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1121T CAD Model

Description

Product Overview: 2SB1121T from ON Semiconductor

The 2SB1121T is a high-performance PNP bipolar transistor engineered by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to meet the rigorous demands of contemporary electronic circuits, providing a reliable solution for amplification and switching applications.

Key Features

  • Low V<sub>CE(sat): The 2SB1121T boasts a low collector-emitter saturation voltage, which enhances its efficiency in operation and reduces power losses, making it an ideal choice for power-sensitive designs.
  • High Current Capability: With an impressive collector current rating, this transistor can handle significant current loads, ensuring stable performance in high-power applications.
  • Complementary Design: This PNP transistor is the complementary counterpart to ON Semiconductor's NPN transistors, allowing for easy implementation in push-pull and other complementary configurations.
  • RoHS Compliant: Adhering to the latest environmental standards, the 2SB1121T is RoHS compliant, minimizing the environmental impact by excluding hazardous substances.

Applications

The versatility of the 2SB1121T makes it suitable for a wide range of applications, including:

  • Power Management Circuits
  • Audio Amplifiers
  • Signal Processing
  • Motor Controls
  • Switching Regulators

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SB1121T is manufactured with stringent quality control processes, ensuring that each transistor meets the company's high standards for reliability and performance. This commitment to quality makes the 2SB1121T a trusted component in any electronic system.

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 50 V Collector Current (I<sub>C) 1 A Power Dissipation (P<sub>D) 1 W Operating Temperature Range (T<sub>j) -55°C to +150°C

For engineers and designers looking for a robust PNP transistor with low power loss and high current handling, the 2SB1121T from ON Semiconductor is an excellent choice. Its compliance with RoHS standards also ensures an environmentally friendly component for your next project.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1866 $60.5454
45+ $2.6149 $117.6705
69+ $2.5329 $174.7701
95+ $2.4509 $232.8355
122+ $2.3701 $289.1522
164+ $2.1252 $348.5328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,310 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess