The PN5179 is a high-performance, versatile component manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This device is designed to cater to a wide array of applications, particularly in the realm of power management and signal processing.
Key Features
- High Reliability: The PN5179 is built to meet stringent quality standards, ensuring reliable performance in critical applications.
- Efficiency: With its optimized design, the PN5179 ensures efficient operation, which can lead to energy savings and reduced heat dissipation.
- Compact Form Factor: The small footprint of the PN5179 makes it an ideal choice for space-constrained applications, allowing for more compact and streamlined designs.
- Robustness: ON Semiconductor's commitment to durability is evident in the PN5179, which is capable of withstanding harsh operating conditions.
Applications
The PN5179 is suited for a variety of applications, including but not limited to:
- Power supply modules
- DC-DC converters
- Motor control circuits
- Signal amplification
Technical Specifications
Parameter
Value
Package Type
TO-92
Operating Temperature
-55°C to +150°C
Collector-Emitter Voltage (VCEO)
40V
Collector Current (IC)
500mA
Power Dissipation (Pd)
625mW
Quality and Environmental Compliance
ON Semiconductor ensures that the PN5179 adheres to the highest standards of quality and environmental compliance. The device is RoHS compliant, meaning it is free from hazardous substances, making it suitable for use in a wide range of consumer and industrial products.