Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155644-BTW69-600
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTW69-600 CAD Model

Description

STMicroelectronics BTW69-600: Robust High-Power SCR

The BTW69-600 from STMicroelectronics is a high-power Silicon Controlled Rectifier (SCR) designed to handle substantial current and voltage levels. This SCR is a key component in applications requiring efficient and reliable control of high power, making it an ideal choice for industrial and consumer markets that demand robustness and performance.

Key Features

  • High Surge Capability: With its ability to withstand high surge currents, the BTW69-600 is well-suited for applications that experience short-term overloads, ensuring reliability and a longer lifespan for the device it protects.
  • Voltage Rating: The device is rated for a repetitive peak off-state voltage (V<sub>DRM) of 600V, making it suitable for circuits that operate at high voltages.
  • Current Rating: It can handle a maximum average on-state current (I<sub>T(AV)) of 50A, which is sufficient for most high-power applications.
  • Gate Trigger Current: The BTW69-600 has a specified gate trigger current (I<sub>GT) that ensures reliable triggering of the SCR at a defined current level.
  • Thermal Resistance: Its junction to case thermal resistance (R<sub>th(j-c)) is optimized for efficient heat dissipation, essential for maintaining stability and performance under high-power conditions.

Applications

The BTW69-600 is versatile and can be used in a variety of applications, including:

  • Phase control operations in converters
  • AC controllers for industrial machines
  • Motor control circuits
  • Overvoltage crowbar protection
  • Battery chargers
  • Solid-state switches

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BTW69-600 is no exception. It is manufactured to meet the highest standards, ensuring reliable performance in even the most demanding situations. With its ability to handle high power and its robust design, the BTW69-600 SCR is a testament to STMicroelectronics' dedication to delivering quality components that engineers can trust.

Whether you're designing a new industrial power supply or upgrading an existing system, the BTW69-600 offers the performance and reliability you need to ensure your project's success.

You May Also Be Interested in

STMicroelectronics
SENSITIVE GATE SCR
Need more? Email Us
ECAD model for X0402NF
STMicroelectronics
SENSITIVE GATE SCR
Need more? Email Us
ECAD model for X0403NF
Micro Commercial Co
2 Amp Schottky Rectifier 25 Volts
Need more? Email Us
ECAD model for SK225L
NXP / Nexperia
Thyristors logic level
Need more? Email Us
ECAD model for BT149B
NXP / Nexperia
Thyristors
Lowest to $2.2599
ECAD model for BT152B-400R
Teccor Electronics
SCRs 1-70 AMPS NON-SENSITIVE GATE
Need more? Email Us
ECAD model for S6070W
NXP / Nexperia
Thyristors
Need more? Email Us
ECAD model for BT151U-500C
Vishay
Phase Control SCR, 10 A
Need more? Email Us
ECAD model for 16TTS08PBF
Power Innovations Ltd
SILICON CONTROLLED RECTIFIERS
Need more? Email Us
ECAD model for TIC126N

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention