The BT169D/01 is a sensitive gate Silicon Controlled Rectifier (SCR) manufactured by NXP Semiconductors, a global leader in the electronics market. This semiconductor device is designed for optimal performance in a wide array of applications requiring efficient and reliable switching capabilities.
Key Features
- Voltage Capacity: The BT169D/01 is capable of withstanding voltages up to 400V, making it suitable for various circuit applications where high voltage operation is necessary.
- Current Rating: This SCR can handle a current of up to 0.8A, which is adequate for a range of light to medium power requirements.
- Sensitive Gate: The device features a sensitive gate that allows it to be triggered with low gate currents, making it highly efficient for use in triggering circuits and other applications requiring a high degree of sensitivity.
- Package Type: The BT169D/01 comes in a through-hole TO-92 package, which is widely used and well-suited for easy mounting and soldering on printed circuit boards.
- Applications: This SCR is versatile and can be used in ignition systems, motor control circuits, overvoltage crowbar protection, and as a switch for lamp or capacitor banks.
Product Specifications
Parameter
Value
Repetitive Peak Off-state Voltage (V<sub>DRM)
400V
On-state RMS Current (I<sub>T(RMS))
0.8A
Gate Trigger Current (I<sub>GT)
200µA
Package
TO-92
Reliability and Quality
As with all NXP products, the BT169D/01 is built to the highest standards of quality and reliability. It is designed to meet stringent industry certifications and standards, ensuring long-term performance and stability in your electronic projects.
Ordering Information
To purchase the BT169D/01 SCR or to obtain more detailed information about pricing and availability, please contact an authorized NXP distributor or visit the NXP Semiconductors official website.