EN
  • EN
  • DE

LTC1754ES6-5

Part No LTC1754ES6-5
Manufacturer Linear Technology
Description Micropower, Regulated 3.3V/5V Charge Pump with Shutdown in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208045-LTC1754ES6-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1754ES6-5 CAD Model

Description

Product Overview: LTC1754ES6-5

The LTC1754ES6-5 is a high-performance, micropower, regulated charge pump DC/DC converter produced by Linear Technology. Designed to provide a steady 5V output from an input voltage range of 2.7V to 5.5V, this device is ideal for portable battery-powered equipment where extended battery life is essential.

Key Features

  • Stable Voltage Output: The LTC1754ES6-5 is engineered to deliver a fixed 5V output, which is crucial for devices that require a constant voltage for optimal operation.
  • High Efficiency: With its low quiescent current and high efficiency over a wide range of load currents, the LTC1754ES6-5 ensures minimal power loss, making it suitable for power-sensitive applications.
  • Compact SOT-23 Package: Housed in a tiny 6-lead SOT-23 package, the LTC1754ES6-5 occupies minimal board space, which is a valuable attribute for space-constrained designs.
  • No External Inductor: The charge pump design eliminates the need for an external inductor, simplifying the circuit and reducing overall component count.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing its reliability and longevity.

Applications

The LTC1754ES6-5 is well-suited for a wide range of applications, particularly where space and power efficiency are critical. Some typical applications include:

  • Portable Instruments
  • Handheld Devices
  • Battery-Powered Equipment
  • Wireless Transmitters and GPS Receivers

Technical Specifications

The LTC1754ES6-5 operates with an input voltage range of 2.7V to 5.5V, making it versatile for various battery chemistries. The output voltage is regulated to 5V ±4% accuracy, ensuring reliable performance for sensitive electronics. The device also features a low shutdown current of less than 1µA, contributing to the extended battery life of the end application.

In conclusion, the LTC1754ES6-5 from Linear Technology is a robust and compact solution for generating a regulated 5V supply. Its ease of use, coupled with high efficiency and small footprint, makes it an excellent choice for designers looking to optimize their power management systems in portable applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,043 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess