EN
  • EN
  • DE

BT169D,116

Part No BT169D,116
Manufacturer NXP / Nexperia
Catalog SCRs - Single
Description THYRISTOR 400V 0.8A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - SCRs
Manufacturer NXP
Packaging Reel(TR)
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.7V
Current - On State (It (AV)) (Max) 500mA
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 100μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 9A
SCR Type Sensitive Gate
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Device Package TO-92-3
Win Source Part Number 119865-BT169D,116
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT169D,116 CAD Model

Description

The BT169D,116, manufactured by NXP Semiconductors, is a silicon-controlled rectifier (SCR) that is widely used in the electronics industry for its reliability and efficiency. This component is designed to switch and control high-current AC or DC circuits, making it an essential part of various applications including motor control, lighting dimmers, and pressure control systems.

Key Features

  • Voltage Capability: The BT169D,116 is designed to handle a repetitive peak off-state voltage (V<sub>DRM) of 400V, making it suitable for a broad range of applications.
  • Current Rating: With an on-state RMS current (I<sub>T(RMS)) of 0.8A, this SCR can control moderate power levels efficiently.
  • Gate Trigger Voltage: A low gate trigger voltage (V<sub>GT) ensures that the device can be easily triggered into conduction with minimal power.
  • Sensitivity: The BT169D,116 features a sensitive gate that allows for direct interfacing with microcontrollers and other logic-level devices.
  • Package: Encased in a TO-92 package, it is compact and suitable for through-hole mounting, which simplifies the assembly process on printed circuit boards.

Applications

The versatility of the BT169D,116 SCR makes it a popular choice for a variety of applications. Some of the common uses include:

  • Overvoltage crowbar protection
  • Motor control circuits
  • Capacitive discharge ignitions
  • Power control in domestic appliances
  • Lighting dimmer circuits

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and the BT169D,116 is no exception. It is built to meet high industry standards, ensuring consistent performance and durability. The device also features thermal and overcurrent protection, contributing to its robustness and long service life in demanding environments.

Summary

In summary, the BT169D,116 from NXP is a highly reliable SCR that offers excellent performance for controlling power in both AC and DC circuits. Its sensitive gate, high voltage capability, and compact TO-92 package make it an ideal choice for designers looking for a cost-effective and space-efficient switching solution.

You May Also Be Interested in

Littelfuse Inc.
Silicon Controlled Rectifiers SCRs 12 AMPERES RMS 50 thru 800 VOLTS | THYRISTOR SCR 12A 800V TO220AB
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Vishay
PHASE CONTROL SCR | SCR PHASE CONT 800V 10A TO220AC
Lowest to $0.3234
STMicroelectronics
SCR 400V 800MA TO92-3
Lowest to $0.1334
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1467 $50.6115
835+ $0.1204 $100.5340
1,290+ $0.1166 $150.4140
1,775+ $0.1128 $200.2200
2,295+ $0.1091 $250.3845
3,070+ $0.0978 $300.2460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess