EN
  • EN
  • DE

SM-SM50+

Part No SM-SM50+
Manufacturer Mini-Circuits
Catalog Coaxial Connectors (RF)
Description ADAPTER / SMA-M / SMA-M / ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
Mfr Mini-Circuits
Package Bag
Product Status Active
Adapter Type Plug to Plug
Conversion Type Same Series
Adapter Series SMA to SMA
Center Gender Male to Male
Convert From (Adapter End) SMA Plug, Male Pin
Convert To (Adapter End) SMA Plug, Male Pin
Impedance 50Ohm
Style Straight
Mounting Type Free Hanging (In-Line)
Fastening Type Threaded, Threaded
Frequency - Max 18 GHz
Body Material Stainless Steel
Temperature Range - Operating -55°C ~ 100°C
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 329747-SM-SM50+
Ultra Librarian 3D Model Ultra Librarian SM-SM50+ CAD Model

Description

The 329747-SM-SM50+ is a Coaxial Connector (RF) Adapter designed for easy and reliable connection between SMA plug male pin connectors.

  • Product Name: 329747-SM-SM50+
  • Connector Type: Coaxial Connector (RF) Adapter
  • Style: Straight
  • Impedance: 50-ohm
  • Maximum Frequency: 18 GHz
  • Material: Stainless Steel
  • Mounting: Free-hanging (in-line)
  • Package Quantity: 10 pieces
  • Operating Temperature Range: -55°C to 100°C
  • Status: Active
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50 Ohms
Need more? Email Us
HJ Tech
Connector Receptacle SMA Female Pin Through Hole Positive Pin
Lowest to $1.1143
Megastar
Connector Receptacle IPEX Male Pin 50Ω Surface Mount
Lowest to $0.0997
Molex, LLC
73391-0083 Molex RF Connectors / Coaxial Connectors SMA RA JACK, PCB datasheet, inventory, & pricing.
Lowest to $23.4587
DreamLNK
Connector Receptacle SMA Female Pin 50Ω Through Hole Offset Pin
Lowest to $1.2879
Amphenol-RF Division
031-10 Amphenol RF RF Connectors / Coaxial Connectors BULKHEAD JACK 50 ohm SOLDER CUP ISOLATED datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.5821
Molex, LLC
73251-2120 Molex RF Connectors / Coaxial Connectors SMA JACK 50 OHM EDGE MNT BOARD.062 datasheet, inventory, & pricing.
Lowest to $4.1329
G-Switch Technology (Dongguan) Co., Ltd.
Connector Receptacle IPEX Male Pin 20mΩ Surface Mount
Lowest to $0.0461

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6364 $58.5456
9+ $12.0094 $108.0846
13+ $11.6341 $151.2433
18+ $11.2588 $202.6584
23+ $10.8835 $250.3205
31+ $9.7576 $302.4856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess