EN
  • EN
  • DE

A2T08VD020NT1

Part No A2T08VD020NT1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description AIRFAST RF POWER LDMOS TRANSISTO / RF Mosfet 48 V 40 mA 728MHz ~ 960MHz 19.1dB 18W 24-PQFN-EP (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Technology LDMOS
Frequency 728MHz ~ 960MHz
Gain 19.1dB
Voltage - Test 48 V
Current Rating (Amps) 10µA
Noise Figure -
Current - Test 40 mA
Power - Output 18W
Voltage - Rated 105 V
Mounting Type Surface Mount
Package / Case 24-PowerQFN
Supplier Device Package 24-PQFN-EP (8x8)
Base Product Number A2T08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1353436-A2T08VD020NT1
Ultra Librarian 3D Model Ultra Librarian A2T08VD020NT1 CAD Model

Description

The NXP A2T08VD020NT1 represents a state-of-the-art semiconductor product designed for high-performance applications. This advanced component is part of NXP's extensive portfolio, known for its reliability, efficiency, and cutting-edge technology. The A2T08VD020NT1 is particularly suited for use in automotive and industrial systems, where precision and durability are paramount.

Key Features

  • High Integration: The A2T08VD020NT1 is a highly integrated device, which simplifies system design and helps reduce the overall number of components required in the circuit.
  • Robust Performance: Engineered for demanding environments, this product can withstand extreme temperatures and is resistant to mechanical stress, ensuring consistent performance and a long operational life.
  • Energy Efficiency: With energy efficiency in mind, the A2T08VD020NT1 is designed to operate with minimal power loss, making it an ideal choice for eco-friendly and cost-sensitive applications.

Applications

The versatility of the A2T08VD020NT1 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive control systems
  • Advanced driver-assistance systems (ADAS)
  • Powertrain and engine management
  • Industrial automation and control
  • Robotics

Technical Specifications

Here are some of the technical specifications that make the A2T08VD020NT1 an exceptional choice:

  • Voltage range tailored for automotive and industrial applications
  • High-temperature operational capability
  • Low quiescent current
  • Protection features for overcurrent, overvoltage, and thermal events

Quality and Support

NXP is committed to delivering high-quality products, and the A2T08VD020NT1 is no exception. It comes with comprehensive technical support and is backed by NXP's reputation for excellence in the semiconductor industry. Clients can expect robust technical documentation, application notes, and dedicated customer service to ensure seamless integration and deployment.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6687 $58.3435
13+ $9.5744 $124.4672
19+ $9.2753 $176.2307
26+ $8.9760 $233.3760
34+ $8.6768 $295.0112
45+ $7.7792 $350.0640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess