EN
  • EN
  • DE

SF-SF50+

Part No SF-SF50+
Manufacturer Mini-Circuits
Catalog Coaxial Connectors (RF)
Description ADPTR SMA-F/SMA-F BKHD SS ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
Mfr Mini-Circuits
Package Bag
Product Status Active
Adapter Type Jack to Jack
Conversion Type Same Series
Adapter Series SMA to SMA
Center Gender Female to Female
Convert From (Adapter End) SMA Jack, Female Socket
Convert To (Adapter End) SMA Jack, Female Socket
Impedance 50Ohm
Style Straight
Mounting Type Panel Mount
Mounting Feature Bulkhead
Fastening Type Threaded, Threaded
Frequency - Max 18 GHz
Body Material Stainless Steel
Temperature Range - Operating -55°C ~ 100°C
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 720306-SF-SF50+
Ultra Librarian 3D Model Ultra Librarian SF-SF50+ CAD Model

Description

The Coaxial Connector Adapter 720306-SF-SF50+ is a versatile component designed for RF coaxial connections.

  • Style: Straight
  • Fastening Type: Threaded
  • Impedance: 50Ohm
  • Maximum Frequency: 18GHz
  • Material: Stainless Steel
  • Mounting: Panel
  • Type: Jack to Jack (SMA to SMA)
  • Package: 10 pcs
  • Packaging: Bag
  • Temperature Range: -55°C to 100°C
  • Status: Active

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM
Need more? Email Us
HJ Tech
Connector Receptacle SMA Female Pin Through Hole Positive Pin
Lowest to $1.1143
Molex, LLC
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.5821
Molex, LLC
73391-0070 Molex RF Connectors / Coaxial Connectors VERT JACK PCB datasheet, inventory, & pricing.
Lowest to $4.5811
Molex, LLC
73415-1001 Molex RF Connectors / Coaxial Connectors RIGHT ANGLE JACK PCB datasheet, inventory, & pricing.
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50 Ohms
Need more? Email Us
Molex, LLC
73251-2120 Molex RF Connectors / Coaxial Connectors SMA JACK 50 OHM EDGE MNT BOARD.062 datasheet, inventory, & pricing.
Lowest to $4.1329
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1515 $60.7575
11+ $9.9705 $109.6755
16+ $9.6589 $154.5424
22+ $9.3473 $205.6406
28+ $9.0358 $253.0024
38+ $8.1010 $307.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess