EN
  • EN
  • DE
  • IT

CMA30E1600PN

Part No CMA30E1600PN
Manufacturer IXYS
Catalog SCRs - Single
Description Single Thyristor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Voltage - Off State 1600V
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Gate Trigger (Igt) (Maximum) 28mA
Voltage - On State (Vtm) (Maximum) 1.7V
Current - On State (It (AV)) (Maximum) 30A
Current - On State (It (RMS)) (Maximum) 50A
Current - Hold (Ih) (Maximum) 60mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 260A, 280A
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 150°C
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Package TO-220ABFP
Win Source Part Number 1162232-CMA30E1600PN
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name CMA30E1600PN
Introduction Date February 22, 2008
Country of Origin Philippines
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CMA30E1600PN CAD Model

Description

The IXYS CMA30E1600PN is a discrete semiconductor product with a TO-220-3 full pack, isolated tab package.

  • Component Type: Standard Recovery SCR
  • Family Name: CMA30E1600PN
  • Voltage Off State: 1600V
  • Current Non Rep. Surge 50, 60Hz (Itsm): 260A, 280A
  • Current On State (It (RMS)) (Maximum): 50A
  • Voltage Gate Trigger (Vgt) (Maximum): 1.3V
  • Current Gate Trigger (Igt) (Maximum): 28mA
  • Current Hold (Ih) (Maximum): 60mA
  • Voltage On State (Vtm) (Maximum): 1.7V
  • Current On State (It (AV)) (Maximum): 30A
  • Current Off State (Maximum): 10μA
  • Operating Temperature Range: -40°C ~ 150°C
  • Supply and Demand Status: Limited
  • Popularity: Medium
  • Fake Product Threat: 67% in the open market
  • Manufacturer: IXYS

You May Also Be Interested in

JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess