EN
  • EN
  • DE
  • IT

TPS22924YZPR

Part No TPS22924YZPR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case BGA6
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 757641-TPS22924YZPR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22924YZPR CAD Model

Description

The TPS22924YZPR is a compact, high-efficiency, single channel load switch from Texas Instruments, designed to operate at 1.1V to 5.5V and handle a continuous current up to 2A. This device is an ideal solution for power distribution and management in a variety of applications, ranging from portable electronics to industrial systems.

Key Features

  • Input Voltage Range: Operates across a wide voltage range from 1.1V to 5.5V, making it versatile for various circuits and applications.
  • Low On-Resistance: Features a low on-resistance of typically 70mΩ at 5V, which helps to minimize power loss and improve efficiency.
  • High Continuous Current: Can handle up to 2A of continuous current, suitable for powering a wide range of components.
  • Quick Output Discharge: Comes with a quick output discharge feature that provides a rapid discharge of the load capacitance when the switch is turned off, preventing any unwanted power residue in the system.
  • Controlled Slew Rate: The controlled slew rate reduces inrush current, which can help in managing power-up sequences and reducing system noise.
  • Small Package Size: Available in a tiny 1.5mm x 1.5mm 6-pin wafer chip-scale package (WCSP), which is optimal for space-constrained applications.

Applications

The TPS22924YZPR is suitable for a wide range of applications, including but not limited to:

  • Smartphones, Tablets, and other Portable Electronics
  • Power Management for Peripheral Ports
  • Point-of-Load Power Distribution
  • Industrial and Automotive Systems
  • Wearable Devices

Product Benefits

The TPS22924YZPR from Texas Instruments is designed to simplify power management design, offering a high level of integration, reliability, and performance in a small footprint. Its features enable designers to optimize power usage, extend battery life, and reduce the overall size of their products, making it an excellent choice for modern electronic devices.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess