EN
  • EN
  • DE
  • IT

TLC1543Q

Part No TLC1543Q
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268706-TLC1543Q
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TLC1543Q CAD Model

Description

The Texas Instruments TLC1543Q is a highly integrated analog-to-digital converter (ADC) that offers a versatile solution for various data acquisition applications. This precision ADC features a 10-bit resolution, ensuring accurate and reliable conversion of analog signals into digital data. The device is built on a successive approximation register architecture, which provides a good balance between speed and power efficiency.

With its 11 analog input channels, the TLC1543Q is capable of handling multiple signal inputs, making it ideal for systems that require multi-channel monitoring. It operates on a single supply voltage ranging from 4.5V to 5.5V, which aligns with the common logic levels used in digital systems, allowing for easy integration into a wide range of circuits.

The TLC1543Q offers a maximum sampling rate of up to 38 kSPS (kilo-samples per second), enabling it to support applications that require fast data acquisition. Furthermore, it features an inherent sample-and-hold function, which eliminates the need for an external sample-and-hold circuit, thus simplifying the design and reducing the overall system cost.

This ADC also includes a built-in reference with a default value of 5V, but it provides the flexibility to use an external reference voltage between 1V and Vcc, which is useful for applications that demand a specific voltage reference for improved accuracy and performance. Additionally, the TLC1543Q has an auto-power-down feature that significantly reduces power consumption when not converting, making it suitable for battery-powered and energy-efficient applications.

The device communicates with microprocessors or digital systems through a simple, yet robust, serial interface compatible with SPI, QSPI, and MICROWIRE protocols. This ensures easy interfacing with most microcontrollers and DSPs available in the market. The TLC1543Q is available in a 20-pin PDIP (Plastic Dual-In-Line Package), which is easy to handle and suitable for through-hole PCB mounting.

In summary, the Texas Instruments TLC1543Q is a versatile, multi-channel 10-bit ADC that offers good performance, low power consumption, and ease of use, making it an excellent choice for a wide array of applications, including industrial control systems, data loggers, and battery-operated devices.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess