EN
  • EN
  • DE

TN2015H-6FP

Part No TN2015H-6FP
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V 20A TO220FPAB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features SCR 600 V 20 A Standard Recovery Through Hole TO-220FPAB
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 150°C
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FPAB
Family Name TN2015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-15954-5, -497-15954-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937134-TN2015H-6FP
Ultra Librarian 3D Model Ultra Librarian TN2015H-6FP CAD Model

Description

The TN2015H-6FP, by STMicroelectronics, is a high-performance Triac designed to manage AC loads with a current rating of up to 20A. This robust semiconductor device is part of ST's high-temperature Triac family, capable of operating at junction temperatures up to 150°C, making it a reliable choice for demanding applications.

Key Features

  • High Current Rating: With its ability to handle up to 20A, the TN2015H-6FP is well-suited for managing a range of high-power devices and circuits.
  • High Junction Temperature: The Triac operates effectively at temperatures up to 150°C, ensuring performance stability under thermal stress.
  • Enhanced Performance: It features a low gate trigger current, making the device easier to drive and more efficient in various circuit configurations.
  • Snubberless Technology: The TN2015H-6FP utilizes ST's snubberless technology, which helps to minimize the need for additional external components, simplifying design and reducing costs.
  • Robust Package: Encased in a TO-220FP package, it offers a compact footprint while providing excellent thermal performance and mechanical ruggedness.

Applications

The TN2015H-6FP is versatile and can be used in a wide array of applications including:

  • Home appliances such as ovens, microwaves, and induction cooktops
  • Lighting systems including dimmers and halogen lamp controllers
  • Motor control for power tools, kitchen appliances, and industrial automation
  • AC solid-state relays for improved reliability and longevity

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the TN2015H-6FP is no exception. It is designed and manufactured to meet the highest standards, ensuring reliable operation in the field and customer satisfaction.

For designers and engineers looking for a high-performance Triac capable of handling significant power levels and operating in high-temperature environments, the TN2015H-6FP from STMicroelectronics presents an excellent solution.

You May Also Be Interested in

Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8426 $50.5560
130+ $0.7893 $102.6090
200+ $0.7626 $152.5200
285+ $0.7093 $202.1505
370+ $0.6826 $252.5620
460+ $0.6560 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess