EN
  • EN
  • DE

BT152B-400R

Part No BT152B-400R
Manufacturer NXP / Nexperia
Catalog SCRs - Single
Description Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155137-BT152B-400R
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT152B-400R CAD Model

Description

Introducing the BT152B-400R Thyristor from NXP

The BT152B-400R represents a high-quality thyristor manufactured by NXP Semiconductors, a leader in the electronic components industry. This robust semiconductor device is designed to manage significant power levels and is particularly well-suited for applications that require phase control in light dimmers, electric motors, and heating systems. With its compact design and reliable performance, the BT152B-400R is an excellent choice for designers looking to incorporate efficient power control into their systems.

Key Features

  • High Blocking Voltage: The BT152B-400R offers a high repetitive peak off-state voltage (VDRM/VRRM) of 400V, providing a comfortable margin for applications operating at line voltages up to 220VAC.
  • High Surge Current: With a non-repetitive peak on-state current (ITSM) of up to 130A, this thyristor can handle high current spikes, ensuring durability and reliability in demanding situations.
  • Gate Trigger Current: Its gate trigger current (IGT) is specified to be very low, making it easier to trigger and reducing the power needed for the control circuitry.
  • Standard Package: The device comes in a TO-220AB package, which is widely used and recognized for its thermal and mechanical robustness.
  • High Holding Current: The holding current (IH) level is designed to prevent unwanted turn-offs due to transient disturbances, improving the stability of the application.

Applications

The versatility of the BT152B-400R thyristor allows it to be used in a wide array of applications. It is particularly effective in:

  • Light dimmers for both residential and commercial settings
  • Motor control circuits in power tools and appliances
  • Overvoltage crowbar protection circuits
  • Heating control systems in both domestic and industrial environments
  • Solid-state relays for enhanced switching capabilities

Reliability and Quality

NXP's commitment to quality ensures that the BT152B-400R thyristor is a reliable component for any power control application. Its silicon-based design is tested under stringent conditions to provide consistent performance and a long operational lifespan. Whether you're designing a new system or upgrading an existing one, the BT152B-400R is a solid choice for effective power control.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the official NXP datasheets and product guides.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,392 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess