EN
  • EN
  • DE

LCP150S

Part No LCP150S
Manufacturer STMicroelectronics
Catalog Misc Products
Description PROGRAMMABLE TRANSIENT VOLTAGE SUPPRESSOR FOR SLIC PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827353-LCP150S
Ultra Librarian 3D Model Ultra Librarian LCP150S CAD Model

Description

STMicroelectronics LCP150S Product Overview

The LCP150S is a state-of-the-art product from STMicroelectronics, a leader in semiconductor solutions. This product is part of STMicroelectronics' extensive portfolio of integrated circuits designed for high-performance and energy-efficient applications. The LCP150S stands out for its robustness, versatility, and its ability to meet the demanding needs of modern electronic systems.

Key Features

  • High Efficiency: The LCP150S is engineered to provide high efficiency, which is essential for reducing power consumption and heat generation in electronic devices.
  • Compact Design: With miniaturization as a key trend in electronics, the LCP150S offers a compact form factor that is ideal for space-constrained applications.
  • Durability: STMicroelectronics has a reputation for producing durable components, and the LCP150S is no exception. It is built to withstand harsh conditions and provide reliable performance over a long lifespan.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the LCP150S ensures compatibility with cutting-edge electronic systems and standards.

Applications

The LCP150S is suitable for a wide range of applications, including but not limited to:

  • Power supply units
  • LED lighting systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Technical Specifications

The technical specifications of the LCP150S reflect its capability to perform reliably in various applications:

  • Voltage rating
  • Current capacity
  • Power dissipation
  • Operating temperature range
  • Package type

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The LCP150S is backed by rigorous testing and quality control processes to ensure it meets the highest industry standards. Customers can also benefit from STMicroelectronics' global support network, providing technical assistance and design-in support to help integrate the LCP150S into their projects seamlessly.

For more detailed information about the LCP150S, including datasheets, technical documentation, and ordering information, visit the STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4484 $57.9360
100+ $1.1885 $118.8500
155+ $1.1513 $178.4515
210+ $1.1143 $234.0030
270+ $1.0771 $290.8170
360+ $0.9656 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess