EN
  • EN
  • DE

LCP152DEERL

Part No LCP152DEERL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 100A 6QFN / Off-State 100 A Ipp TVS Thyristor 6-SMD, Flat Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr STMicroelectronics
Series LCP
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Current - Peak Pulse (8/20µs) 100 A
Current - Peak Pulse (10/1000µs) 30 A
Current - Hold (Ih) 150 mA
Number of Elements 1
Capacitance 35pF
Mounting Type Surface Mount
Package / Case 6-SMD, Flat Lead
Supplier Device Package 6-QFN (3x3)
Base Product Number LCP15
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 915689-LCP152DEERL
Ultra Librarian 3D Model Ultra Librarian LCP152DEERL CAD Model

Description

The LCP152DEERL is a cutting-edge semiconductor product from STMicroelectronics, a leader in the electronics and semiconductor industry. This product is designed to cater to a wide range of applications, making it an essential component in modern electronics design and manufacturing.

Key Features

  • High Performance: The LCP152DEERL boasts high-speed operation and low power consumption, which is crucial for energy-efficient applications.
  • Robust Design: Built to withstand harsh conditions, it offers excellent reliability and a long lifespan, ensuring consistent performance over time.
  • Versatility: Its flexible design makes it suitable for a variety of applications, including industrial, automotive, and consumer electronics.
  • Integration: The component is designed for easy integration into complex circuits, supporting streamlined design processes and rapid development cycles.

Applications

The LCP152DEERL is versatile enough to be used in a multitude of applications. It is particularly well-suited for:

  • Advanced digital computing systems
  • High-speed data processing units
  • Power management solutions
  • Automotive electronics that require robust performance under varying conditions
  • Consumer electronics that demand energy efficiency and reliability

Technical Specifications

The LCP152DEERL comes with a set of technical specifications that make it a top choice for electronic designers. These include:

  • Specific operating temperature range suitable for challenging environments
  • Compliance with international standards for safety and performance
  • Package designed for optimal thermal management and space-saving on PCBs

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The LCP152DEERL is backed by rigorous testing and quality assurance processes, ensuring that it meets the highest industry standards. Additionally, STMicroelectronics provides comprehensive technical support for this product, including detailed datasheets, application notes, and a responsive customer service team to assist with any design or integration challenges.

With its combination of performance, reliability, and versatility, the LCP152DEERL from STMicroelectronics is an excellent choice for designers looking to push the boundaries of electronic innovation.

You May Also Be Interested in

Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess