The LD1084 from STMicroelectronics is a robust, versatile low-dropout (LDO) voltage regulator capable of delivering up to 5A of output current. Designed to maintain precision voltage regulation under a wide range of operating conditions, the LD1084 ensures stability and reliability for a variety of applications.
Key Features
- Adjustable and Fixed Output Voltage: The device comes in both adjustable output versions and fixed output voltages, including 1.8V, 2.5V, 3.3V, and 5V, catering to a broad spectrum of requirements.
- High Current Output: With an impressive 5A output current, the LD1084 is suitable for high-power applications.
- Low Dropout Voltage: The LDO design allows for a minimal dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- Stable with Low-ESR Capacitors: The regulator remains stable with low equivalent series resistance (ESR) capacitors, making it compatible with a range of modern capacitor technologies.
- Overcurrent and Overtemperature Protection: Built-in protection circuits safeguard the device against excessive load conditions and overheating, enhancing the product's longevity and reliability.
Applications
The LD1084’s performance characteristics make it ideal for a diverse set of applications, including:
- High-efficiency linear power supplies
- Battery-powered equipment
- Post-regulation for switching supplies
- Microprocessor supply
- Low-voltage logic supply
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the LD1084 is no exception. It is manufactured in compliance with the highest industry standards for integrated circuits, ensuring both performance and durability for end-users.
Summary
In summary, the LD1084 voltage regulator from STMicroelectronics is an excellent choice for designers looking for a reliable, high-current LDO solution. With its flexible voltage options, high current capability, low dropout, and protective features, it is well-suited to meet the needs of a wide array of electronic applications.