EN
  • EN
  • DE

LD1084D2M50R

Part No LD1084D2M50R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 5A D2PAK-3  /  Linear Voltage Regulator IC Positive Fixed 1 Output 5A D2PAK-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr STMicroelectronics
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 1.5V @ 5A
Current - Output 5A
Current - Quiescent (Iq) 10 mA
PSRR 72dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package D2PAK-3
Base Product Number LD1084
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-4236-1-NDR,497-4236-2,497-4236-1,497-4236-2-NDR
Standard Package 1,000
Win Source Part Number 1069125-LD1084D2M50R
Ultra Librarian 3D Model Ultra Librarian LD1084D2M50R CAD Model

Description

The LD1084D2M50R from STMicroelectronics is a robust low drop voltage regulator capable of delivering up to 5A of output current. Designed to provide a high level of performance for a variety of applications, this voltage regulator ensures a stable and reliable power supply, making it an ideal choice for demanding electronic systems.

Key Features

  • Output Current: The LD1084D2M50R can provide a consistent 5A output, which is suitable for high-power applications.
  • Adjustable Output: It offers an adjustable output voltage from 1.25V to 13.8V, which allows for a high degree of flexibility in its usage across different devices and systems.
  • Low Dropout Voltage: A low dropout voltage of typically 1.3V at maximum output current ensures efficient operation, even at lower input voltages.
  • Thermal Overload Protection: The device includes thermal overload protection that shuts down the output if the temperature exceeds the maximum operating limit, thereby safeguarding the regulator and your components from damage.
  • Short Circuit Protection: Additionally, the LD1084D2M50R features short circuit protection that helps prevent damage to the device in the event of a fault condition.

Applications

The versatility of the LD1084D2M50R makes it suitable for a wide range of applications, including:

  • High-efficiency linear regulators
  • Constant current regulators
  • Battery chargers
  • Computer systems
  • Power supplies for peripheral devices

Package and Quality

The LD1084D2M50R comes in a D2PAK package, known for its compact size and excellent power dissipation characteristics. STMicroelectronics is committed to high-quality standards, and this product is no exception, ensuring reliability and performance for critical applications.

Conclusion

With its impressive current capability, adjustable output voltage, and protective features, the LD1084D2M50R stands out as a high-performing voltage regulator solution. Whether for industrial, commercial, or personal electronics, this STMicroelectronics product is engineered to meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess